EN
  • EN
  • DE

M28W160T120N6T

Part No M28W160T120N6T
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 959679-M28W160T120N6T
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M28W160T120N6T CAD Model

Description

STMicroelectronics M28W160T120N6T Flash Memory Overview

The M28W160T120N6T is a high-performance 16 Mbit (1M x 16) non-volatile flash memory module designed and manufactured by STMicroelectronics. This flash memory device is an ideal storage solution for a wide range of embedded systems where reliable and fast read/write access to data is crucial. Featuring a boot block architecture, it provides a flexible and secure environment for code and data storage.

Key Features

  • Memory Size: 16 Mbit (1M x 16)
  • Boot Block: Top boot block for secure and reliable firmware storage
  • Access Time: Fast access time of 120 ns, enabling quick read operations
  • Programming Voltage: 2.7 to 3.6V for program, erase, and read operations
  • Operating Temperature Range: -40°C to +85°C, suitable for industrial applications
  • Package: 48-pin TSOP (Type I) package for easy integration into a variety of circuit boards

Performance and Reliability

The M28W160T120N6T is designed with performance and reliability in mind. Its fast access time allows for efficient data retrieval, which is essential for time-critical applications. The device's boot block architecture ensures that critical code is protected during firmware updates or in the event of power failure.

Applications

With its robust feature set, the M28W160T120N6T is suitable for a broad range of applications, including:

  • Embedded control systems
  • Automotive electronics
  • Telecommunications equipment
  • Networking hardware
  • Industrial control units

Programming and Erasure

The device supports standard flash memory programming algorithms, making it compatible with existing firmware development workflows. It also offers flexible erasure options, with the ability to erase blocks selectively or perform a full chip erase, depending on the needs of the application.

In summary, the M28W160T120N6T from STMicroelectronics is a versatile and reliable flash memory component that provides the storage capabilities necessary for modern electronic systems. Its combination of size, speed, and environmental tolerance makes it an excellent choice for designers looking to incorporate non-volatile memory into their products.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess