EN
  • EN
  • DE

M29W160EB70ZA6 L

Part No M29W160EB70ZA6 L
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2012+
Reference case BGA
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 732292-M29W160EB70ZA6 L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29W160EB70ZA6 L CAD Model

Description

Product Overview: M29W160EB70ZA6 L from STMicroelectronics

The M29W160EB70ZA6 L is a high-performance 16 Mbit (2Mb x8 or 1Mb x16) non-volatile flash memory module manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device operates at a supply voltage range of 2.7V to 3.6V, making it suitable for a wide array of applications that require reliable data storage without the need for a constant power supply.

One of the key features of the M29W160EB70ZA6 L is its boot block architecture, which provides top or bottom block select options. This design allows for secure storage of boot code which is critical for system initialization. The memory is divided into uniform 64 Kbit blocks, which are ideal for program and erase operations, providing flexibility and ease of management for complex data storage requirements.

The M29W160EB70ZA6 L supports high-speed read operations with an access time of 70ns, enabling quick data retrieval which is essential for performance-critical applications. Additionally, it offers a fast program and erase capability with a typical program time of 10µs per byte and an erase time of 0.5s per block, ensuring efficient updates and data management.

For data protection, the device includes a hardware protection feature that prevents inadvertent write operations during power transitions. It also supports Common Flash Interface (CFI) and complies with the JEDEC standards for flash memory devices. This ensures a high level of compatibility and interoperability with a wide range of hardware and software environments.

The M29W160EB70ZA6 L is provided in a 48-pin TSOP (Type I) package, which is designed for space-constrained applications while allowing for robust and reliable integration into various electronic systems. Its extended temperature range of -40°C to +85°C ensures operation under harsh environmental conditions, making it an ideal choice for automotive, industrial, and other demanding applications.

In summary, the M29W160EB70ZA6 L flash memory from STMicroelectronics is a versatile, high-speed, and reliable storage solution that meets the needs of a broad spectrum of applications, offering both flexibility and durability for system designers and engineers.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4689 $60.1579
26+ $4.4872 $116.6672
40+ $4.3474 $173.8960
55+ $4.2065 $231.3575
72+ $4.0668 $292.8096
96+ $3.6463 $350.0448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess