EN
  • EN
  • DE

M36L0R8060T9ZAQF

Part No M36L0R8060T9ZAQF
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 306126-M36L0R8060T9ZAQF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M36L0R8060T9ZAQF CAD Model

Description

The STMicroelectronics M36L0R8060T9ZAQF is a high-performance, multi-interface memory chip that integrates a 64Mb (Megabit) NOR Flash memory and a 32Mb Low Power DRAM (LPDRAM) on the same silicon chip. This advanced product is designed to cater to the demanding requirements of the automotive, industrial, and networking sectors, offering a robust storage solution with a wide range of applications.

Key Features:

  • Multi-Interface Access: The M36L0R8060T9ZAQF supports multiple interface protocols, including SPI, parallel, and asynchronous interfaces, making it highly versatile for various system architectures.
  • High Memory Density: With a combined memory of 96Mb (64Mb NOR Flash + 32Mb LPDRAM), this product provides ample storage for complex applications that require quick data access and reliable non-volatile memory backup.
  • Low Power Consumption: The LPDRAM component is designed for low power operation, which is crucial for battery-powered and energy-sensitive applications, reducing overall power consumption and extending battery life.
  • Automotive Grade: The M36L0R8060T9ZAQF meets automotive-grade standards, ensuring high reliability and performance under extreme conditions, making it suitable for in-vehicle systems.
  • Fast Read and Write Speeds: The device offers fast read and write operations, which is essential for real-time applications where quick memory access is critical.
  • Temperature Range: It operates over an extended temperature range, making it suitable for industrial applications that may be exposed to harsh environments.

Applications:

The M36L0R8060T9ZAQF is ideal for a variety of applications, including:

  • Automotive navigation and infotainment systems
  • Industrial control and automation systems
  • Networking equipment such as routers and switches
  • Telecommunication infrastructure
  • Consumer electronics that require high-density memory

In conclusion, the STMicroelectronics M36L0R8060T9ZAQF is a powerful memory solution that offers the perfect blend of speed, reliability, and power efficiency, making it an excellent choice for designers and engineers looking for a memory chip that can meet the rigorous demands of today's advanced electronic systems.

You May Also Be Interested in

Macronix
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 80 MHz 8-WSON (6x5)
Lowest to $1.9008
GigaDevice Semiconductor
64MBIT NOR FLASH /1.8V /SOP8 208 / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133 MHz 7 ns 8-SOP
Lowest to $1.4338
Winbond Electronics
IC SDRAM 1GB X16 933MHZ 96WBGA / SDRAM - DDR3 Memory IC 1Gb (64M x 16) SSTL_15 933 MHz 20 ns 96-VFBGA (7.5x13)
Lowest to $4.1752
Macronix
IC FLASH 16MBIT SPI/DUAL 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Dual I/O 104 MHz 8-SOP
Lowest to $0.8316
Cypress Semiconductor Corp
IC FLASH 8GBIT PARALLEL 48TSOP I / FLASH - NAND Memory IC 8Gb (1G x 8) Parallel 48-TSOP I
Need more? Email Us
Adesto Technologies
IC FLASH 512KBIT SPI 8SOIC / FLASH Memory IC 512Kb (64K x 8) SPI 104 MHz 8-SOIC
Lowest to $0.6129
Winbond Electronics
SPIFLASH, 32M-BIT, DTR, 4KB UNIF / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 24-TFBGA (8x6)
Lowest to $2.3791
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Lowest to $9.5553
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 60FBGA / SDRAM - DDR2 Memory IC 1Gb (256M x 4) Parallel 333 MHz 450 ps 60-FBGA (8x10)
Lowest to $6.5292

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess