EN
  • EN
  • DE

M36W0R6040B7ZAQ

Part No M36W0R6040B7ZAQ
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case BGA
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 711024-M36W0R6040B7ZAQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M36W0R6040B7ZAQ CAD Model

Description

The M36W0R6040B7ZAQ is a high-performance memory solution from the renowned semiconductor manufacturer STMicroelectronics. This product is designed to cater to the advanced needs of modern electronic systems, providing a reliable and efficient storage option for a variety of applications.

Key Features

  • Memory Capacity: The device boasts a robust memory capacity, enabling extensive data storage for applications that require large amounts of data handling.
  • Speed and Performance: With its quick access times and high-speed operation, the M36W0R6040B7ZAQ ensures that data is processed efficiently, contributing to the overall performance of the system.
  • Endurance and Reliability: STMicroelectronics is known for producing durable components, and this memory product is no exception. It is built to withstand a significant number of read/write cycles, maintaining data integrity over time.
  • Power Efficiency: The device is designed to operate with minimal power consumption, making it an ideal choice for portable and battery-powered applications where energy efficiency is crucial.
  • Compatibility: The M36W0R6040B7ZAQ is designed to be compatible with a wide range of microcontrollers and processors, ensuring easy integration into various system architectures.

Applications

The versatility of the M36W0R6040B7ZAQ makes it suitable for a myriad of applications, including but not limited to:

  • Mobile devices
  • Embedded systems
  • Automotive electronics
  • Industrial control units
  • Internet of Things (IoT) devices

Technical Specifications

The M36W0R6040B7ZAQ is engineered with technical precision to meet the demands of sophisticated electronic systems. Some of its key specifications include:

  • Non-Volatile Memory Type
  • Multi-Level Cell (MLC) Technology
  • Operating Temperature Range
  • Package / Case: BGA

In conclusion, the STMicroelectronics M36W0R6040B7ZAQ memory product is a testament to the company's commitment to quality and innovation. Offering a combination of high capacity, speed, and power efficiency, this memory solution is set to empower a wide array of electronics with superior storage capabilities.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess