EN
  • EN
  • DE

M36W0R6040T8ZAQE

Part No M36W0R6040T8ZAQE
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 306207-M36W0R6040T8ZAQE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M36W0R6040T8ZAQE CAD Model

Description

Introducing the M36W0R6040T8ZAQE from STMicroelectronics

The M36W0R6040T8ZAQE is a high-performance, low-power memory solution brought to you by STMicroelectronics, a leading name in semiconductor innovation. This device is part of ST's Multi-Power, BusFlash (MPB) family, known for its reliability and flexibility in various applications. It is designed to cater to the rigorous demands of automotive, industrial, and high-end consumer electronics markets.

Key Features

  • Memory Size: The M36W0R6040T8ZAQE offers a substantial memory capacity, combining 64 Mbit (4Mb x16, Boot Block) + 16 Mbit (1Mb x16, Parameter Blocks) which is ideal for applications requiring a significant amount of data storage.
  • Bus Interface: This product features a versatile memory interface that supports a Multiplexed Bus interface, ensuring compatibility with a wide range of microcontrollers and microprocessors.
  • Supply Voltage: It operates at a nominal supply voltage of 3V, making it suitable for low-power applications that require energy efficiency without sacrificing performance.
  • Package: The M36W0R6040T8ZAQE is available in a TFBGA88 package, which offers a compact footprint for space-constrained applications while providing robustness and reliability.

Performance and Reliability

The device is engineered to deliver high-speed performance with a fast access time, which is critical for applications that require quick data retrieval. Additionally, it has been rigorously tested to meet automotive-grade quality standards, ensuring performance under extreme conditions and longevity in the field.

Applications

With its advanced features, the M36W0R6040T8ZAQE is well-suited for a variety of applications that require reliable non-volatile memory storage. It is commonly used in automotive control units, navigation systems, and advanced driver assistance systems (ADAS). Moreover, its high-speed interface and robust design make it an excellent choice for industrial control systems, telecommunications infrastructure, and sophisticated consumer electronics.

Conclusion

STMicroelectronics' M36W0R6040T8ZAQE stands out as a versatile and dependable memory component that brings together size, performance, and power efficiency. Its design and manufacturing are backed by ST's commitment to quality, making it a smart choice for designers looking to enhance their systems with a memory solution that they can trust to perform reliably over time.

You May Also Be Interested in

Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-SOIC
Lowest to $0.6436
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/DUAL I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Dual I/O 50 MHz 8-SOP
Need more? Email Us
Winbond Electronics
IC SDRAM 1GB X16 933MHZ 96WBGA / SDRAM - DDR3 Memory IC 1Gb (64M x 16) SSTL_15 933 MHz 20 ns 96-VFBGA (7.5x13)
Lowest to $4.1752
Macronix
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 80 MHz 8-WSON (6x5)
Lowest to $1.9008
Winbond Electronics
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $1.3098
Microchip Technology
IC EEPROM 2KBIT I2C SOT23-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SOT-23-5
Lowest to $0.5021
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8LGA / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-LGA
Lowest to $0.6711
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $1.0949
Macronix
IC FLASH 16MBIT SPI/DUAL 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Dual I/O 104 MHz 8-SOP
Lowest to $0.8316

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess