EN
  • EN
  • DE

M36WOR6050T3ZAQF1

Part No M36WOR6050T3ZAQF1
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 306239-M36WOR6050T3ZAQF1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M36WOR6050T3ZAQF1 CAD Model

Description

Introducing the M36WOR6050T3ZAQF1 from STMicroelectronics

The M36WOR6050T3ZAQF1 is a cutting-edge memory solution designed and manufactured by the renowned STMicroelectronics, a global leader in semiconductor technology. This product is a testament to ST's commitment to providing high-quality, reliable, and innovative components for the electronics industry.

Key Features

  • High-Density Memory: The M36WOR6050T3ZAQF1 offers a robust storage capacity, making it ideal for applications requiring a significant amount of data storage without compromising on board space.
  • Low Power Consumption: Designed with energy efficiency in mind, this memory component operates at low power levels, thereby extending the battery life of portable devices and reducing the overall power consumption in embedded systems.
  • Durability: STMicroelectronics products are known for their durability, and the M36WOR6050T3ZAQF1 is no exception. It is built to withstand harsh conditions and provide stable performance over its lifespan.
  • Speed and Performance: This device offers fast read and write speeds, ensuring quick access to data and efficient operation, which is crucial for high-performance computing tasks.

Applications

The versatile nature of the M36WOR6050T3ZAQF1 makes it suitable for a wide array of applications across different sectors. It is particularly well-suited for:

  • Mobile devices where space is at a premium and power efficiency is vital
  • Embedded systems that require reliable and durable memory storage
  • Industrial applications where robustness and longevity are necessary
  • Automotive electronics demanding high reliability under varying conditions

Technical Specifications

The M36WOR6050T3ZAQF1 boasts technical specifications that meet the rigorous demands of modern electronics:

  • Memory Type: Non-Volatile Memory
  • Memory Format: FLASH
  • Operating Temperature Range: Specified by the manufacturer
  • Package / Case: As outlined by STMicroelectronics

For detailed technical specifications, potential buyers are advised to refer to the official datasheet provided by STMicroelectronics.

Conclusion

The M36WOR6050T3ZAQF1 from STMicroelectronics is a premium memory component that delivers on the promise of high performance, reliability, and efficiency. Its adaptability to various applications makes it an excellent choice for designers and engineers looking to integrate a memory solution that will not only meet but exceed their expectations.

You May Also Be Interested in

Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 133 MHz 8-SOIC
Lowest to $2.4235
Microchip Technology
IC EEPROM 2KBIT I2C SOT23-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SOT-23-5
Lowest to $0.5021
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70 ns 48-TSOP
Lowest to $4.6918
ISSI, Integrated Silicon Solution Inc
IC FLASH 4MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.6132
Winbond Electronics
SPIFLASH, 32M-BIT, DTR, 4KB UNIF / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 8-WSON (6x5)
Lowest to $4.3657
GigaDevice Semiconductor
64MBIT NOR FLASH /1.8V /SOP8 208 / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133 MHz 7 ns 8-SOP
Lowest to $1.4338
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $1.0949
Macronix
IC FLASH 16MBIT SPI/DUAL 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Dual I/O 104 MHz 8-SOP
Lowest to $0.8316
Winbond Electronics
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $1.3098

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess