EN
  • EN
  • DE

M41T315Y

Part No M41T315Y
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007535-M41T315Y
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M41T315Y CAD Model

Description

Introducing the M41T315Y: A Versatile Real-Time Clock from STMicroelectronics

The M41T315Y is a state-of-the-art real-time clock (RTC) module designed by STMicroelectronics, a global leader in semiconductor solutions. This compact, integrated timekeeping device is engineered to provide precise time and date information, making it an ideal component for a wide range of applications, from consumer electronics to industrial systems.

Key Features of the M41T315Y

  • Accurate Timekeeping: The M41T315Y maintains an accurate track of seconds, minutes, hours, day, date, month, and year, with automatic leap year correction up to the year 2099. Its precision is a cornerstone for applications requiring reliable time stamps or schedules.
  • Low Power Consumption: Designed for energy efficiency, the M41T315Y operates with very low power consumption, preserving battery life in systems where power is at a premium.
  • Serial Interface: The module is equipped with an I2C serial interface, enabling easy integration into existing systems and facilitating communication with microcontrollers and other digital devices.
  • Additional Features: The device comes with built-in oscillator fail detection, which provides a signal in case of an oscillator failure, ensuring system reliability. It also includes a programmable alarm and interrupt function, which can be set to trigger on a variety of time-related events.

Applications

The versatility of the M41T315Y allows it to be used in a multitude of applications, including:

  • Consumer Electronics: such as smart home devices, wearables, and multimedia systems.
  • Telecommunications: for network time synchronization and equipment time logging.
  • Industrial Systems: including time-sensitive control systems, data loggers, and monitoring equipment.
  • Automotive Electronics: for in-vehicle systems requiring accurate timekeeping.

The M41T315Y is not just an RTC; it's a robust time management solution that integrates seamlessly into your projects, providing the reliability and performance that STMicroelectronics is known for. Whether you're designing a sophisticated industrial control system or a simple consumer gadget, the M41T315Y is the go-to component for maintaining accurate time and date functionality.

For additional information, datasheets, and technical support, visit the STMicroelectronics website or contact your local STMicroelectronics sales office.

You May Also Be Interested in

New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess