Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, SRAM, Watchdog Timer
Memory Size 7B
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Supply, Battery 1.8 V to 5.5 V
Current - Timekeeping (Max) 10μA @ 5.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 18-SOX
Win Source Part Number 202727-M41T93RMY
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M41T93RMY CAD Model

Description

Overview of Product M41T93RMY from STMicroelectronics

The M41T93RMY is a state-of-the-art serial real-time clock (RTC) with a built-in 32.768 kHz oscillator from STMicroelectronics. This high-precision timekeeping device is designed to provide a comprehensive solution for time-tracking in a wide range of applications, from consumer electronics to industrial systems.

Key Features

  • Accuracy: The M41T93RMY offers excellent time accuracy, ensuring that time-dependent applications run smoothly and reliably.
  • Low Power Consumption: This RTC is designed for devices requiring low power consumption, making it ideal for battery-powered applications.
  • Serial Interface: It comes with an I2C serial interface, which simplifies integration into existing systems and allows for easy communication with microcontrollers and other digital devices.
  • Additional Functions: The device includes a range of features such as alarms, calendar, and clock synchronization, providing versatility for various time-based functions.

Applications

The M41T93RMY is suitable for a wide array of applications, including:

  • Consumer electronics like smart home devices, wearables, and handheld gadgets
  • Industrial and automation systems requiring precise timekeeping
  • Telecommunications infrastructure
  • Data logging and time-stamping applications
  • Medical devices where accurate time tracking is critical

Technical Specifications

Some of the technical specifications of the M41T93RMY include:

  • Voltage range: 2.7V to 5.5V
  • Counters for seconds, minutes, hours, day, date, month, year, and century
  • Automatic leap year compensation
  • Programmable square-wave output
  • Ultra-low battery supply current of 0.45μA

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the M41T93RMY is no exception. This device is designed to meet the rigorous standards expected in professional and consumer applications, ensuring long-term reliability and consistent performance.

With its robust feature set and proven design, the M41T93RMY from STMicroelectronics is an excellent choice for designers and engineers looking to incorporate reliable timekeeping functionality into their projects.

You May Also Be Interested in

Ricoh
I2C-bus Real-Time Clock ICs with Voltage Monitoring Function
Lowest to $9.4536
ECAD model for RV5C386A
Microchip Technology
IC RTC CLK/CALENDAR SPI 10-MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Lowest to $2.8674
ECAD model for MCP79511T-I/MS
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.2213
ECAD model for PCF85063BTL/1,118
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $2.5114
ECAD model for RV-8263-C7-32.768KHZ-20PPM-TA-QC
STMicroelectronics
5.0 OR 3.0V, 512 bit 64 x 8 SERIAL RTC and NVRAM SUPERVISOR
Need more? Email Us
ECAD model for M41ST85YMH6
NXP / Nexperia
IC RTC CLK/CALENDAR I2C 20-SOIC / Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ECAD model for PCF2129AT/1,518
STMicroelectronics
64 Kbit 8Kb x8 TIMEKEEPER SRAM
Lowest to $8.7590
ECAD model for M48T59Y-70MH6
Renesas Electronics America
Real Time Clock/Calendar with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Lowest to $8.8820
ECAD model for ISL12027IB30AZ
NXP / Nexperia
Real time clock/calendar
Need more? Email Us
ECAD model for PCA8565BS

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.1825 $102.3650
4+ $41.9954 $167.9816
5+ $40.6838 $203.4190
7+ $39.3707 $275.5949
9+ $38.0591 $342.5319
12+ $34.1212 $409.4544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,495 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention