EN
  • EN
  • DE

M41T94MH6TR

Part No M41T94MH6TR
Manufacturer STMicroelectronics
Description 512 Bit 64 bit x8 SERIAL RTC SPI SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210588-M41T94MH6TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M41T94MH6TR CAD Model

Description

STMicroelectronics M41T94MH6TR Real-Time Clock

The M41T94MH6TR from STMicroelectronics is a state-of-the-art Real-Time Clock (RTC) that provides precise time tracking in a range of electronic applications. This RTC is designed for high-performance timekeeping, and it is widely used in computing, industrial, telecommunications, and consumer electronics that require accurate timekeeping and data management.

Key Features

  • Accuracy: The device maintains an excellent timekeeping accuracy and has an automatic leap year compensation valid up to 2099.
  • Battery Backup: It includes an embedded battery backup input that allows for continuous timekeeping in the event of a primary power failure.
  • Serial Interface: The M41T94MH6TR is equipped with an I2C serial interface, facilitating easy integration with most microcontrollers and processors.
  • Programmable Alarm: It features a programmable alarm and interrupt function that can be set to a specific time, enabling devices to perform actions at predetermined times.
  • Low Power Consumption: This RTC is optimized for low power consumption, making it ideal for battery-powered applications where power efficiency is critical.
  • Additional Functions: It also includes time-of-day and date registers, oscillator stop detection, and a programmable square wave output.

Applications

The versatility of the M41T94MH6TR allows it to be used in a wide variety of applications, including:

  • Embedded systems
  • Network servers
  • Utility meters
  • POS terminals
  • Consumer electronics

Technical Specifications

The M41T94MH6TR offers a compact package and operates within a temperature range of -40°C to +85°C, ensuring reliability across various environments. It is available in a surface-mount package, making it suitable for automated assembly processes.

For detailed technical specifications, application notes, and support documentation, customers can visit the STMicroelectronics website or contact their support team for further assistance.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1395 $63.9765
16+ $7.4994 $119.9904
24+ $7.2650 $174.3600
33+ $7.0305 $232.0065
43+ $6.7972 $292.2796
57+ $6.0938 $347.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess