EN
  • EN
  • DE

M48T35AY-70MH1

Part No M48T35AY-70MH1
Manufacturer STMicroelectronics
Description 256 Kbit 32Kb x8 TIMEKEEPER SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210615-M48T35AY-70MH1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M48T35AY-70MH1 CAD Model

Description

STMicroelectronics M48T35AY-70MH1 Timekeeper SRAM

The M48T35AY-70MH1 is a 256 Kbit (32K x 8) Timekeeper SRAM designed by STMicroelectronics, which integrates a wealth of features to provide a reliable and efficient memory and real-time clock solution for a wide array of applications. It operates at a speed of 70ns, offering a fast access time for high-performance systems.

This Timekeeper SRAM combines a high-performance CMOS static RAM with a lithium battery and a quartz crystal to maintain accurate timekeeping when the main power to the device is interrupted. The encapsulation of the battery and crystal within the package ensures long-term reliability and stability of the timekeeping function.

The M48T35AY-70MH1 is specifically designed to be pin compatible with JEDEC standard 32K x 8 SRAMs, making it a drop-in replacement for systems requiring a non-volatile memory with an integrated real-time clock (RTC). The device features a byte-wide interface, allowing for easy integration into a variety of system architectures.

Key features of the M48T35AY-70MH1 include:

  • Integrated Power-Fail Detect: This feature ensures that the transition to battery mode is clean and immediate, preserving data integrity during power loss.
  • Automatic Write-Protection: When Vcc is below a certain threshold or during power-down, write operations are inhibited to prevent data corruption.
  • Real-Time Clock: The built-in RTC provides seconds, minutes, hours, day, date, month, and year information, with automatic leap year compensation up to the year 2100.
  • Low Power Consumption: Designed for energy efficiency, the M48T35AY-70MH1 minimizes power draw, especially in battery-backup mode.
  • Self-Contained Battery and Crystal: The integration of the battery and crystal within the module ensures a compact footprint and simplifies the design process.

With its robust design and comprehensive feature set, the M48T35AY-70MH1 from STMicroelectronics is an ideal choice for applications that require a dependable non-volatile memory with an RTC, such as industrial control systems, utility meters, and other embedded systems. Its reliability and convenience make it a popular choice among designers looking for a turnkey solution to address both memory and timekeeping requirements in their products.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.3072 $70.6144
4+ $28.9709 $115.8836
7+ $28.0653 $196.4571
9+ $27.1598 $244.4382
11+ $26.2543 $288.7973
15+ $23.5389 $353.0835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,940 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess