EN
  • EN
  • DE

M48T35Y-70MH1

Part No M48T35Y-70MH1
Manufacturer STMicroelectronics
Description 256 Kbit 32Kb x8 TIMEKEEPER SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210616-M48T35Y-70MH1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M48T35Y-70MH1 CAD Model

Description

The M48T35Y-70MH1 is a high-performance, 256 Kbit (32K x 8) Timekeeper® SRAM designed by STMicroelectronics. This integrated, ultra-low-power SRAM and real-time clock (RTC) component is a key solution for systems that require reliable non-volatile memory and an accurate time base for time-stamping data or events.

Key Features

  • Integrated Power-Fail De-Select (VPFD): This feature automatically switches to the battery supply during power failures, ensuring data preservation and clock operation without interruption.
  • Real-Time Clock (RTC): The device includes a quartz crystal controlled clock that provides high-precision time tracking, with a typical accuracy of ±5 ppm at 25°C.
  • Low Power Consumption: Designed for energy efficiency, the M48T35Y-70MH1 is optimal for battery-backed applications.
  • Self-Contained Battery and Crystal: The encapsulated lithium battery and a tuned crystal oscillator are integrated into the package, providing a complete timekeeping solution.
  • Programmable Alarm: A programmable alarm function is available, which can be set to a specific time and date, triggering a system response when needed.
  • 4.5 to 5.5V Operating Voltage: The device operates within this voltage range, suitable for most standard digital circuits.
  • Access Time of 70ns: The fast access time allows for quick data retrieval, making it suitable for high-performance applications.

Applications

The M48T35Y-70MH1 is ideal for a wide range of applications where accurate timekeeping is crucial. This includes:

  • Industrial Systems
  • Telecommunication Systems
  • Embedded Processors
  • Utility Meters
  • POS Terminals
  • Network Routers and Switches

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the M48T35Y-70MH1 is no exception. It is designed to meet the rigorous demands of industrial and commercial applications, ensuring long-term reliability and performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.5015 $61.0030
4+ $25.0269 $100.1076
7+ $24.2448 $169.7136
9+ $23.4627 $211.1643
12+ $22.6806 $272.1672
15+ $20.3344 $305.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 496 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess