EN
  • EN
  • DE

M58WR064HB70ZB6F

Part No M58WR064HB70ZB6F
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 307826-M58WR064HB70ZB6F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M58WR064HB70ZB6F CAD Model

Description

STMicroelectronics M58WR064HB70ZB6F Product Overview

The M58WR064HB70ZB6F is a robust and high-performance non-volatile memory solution from the industry-leading semiconductor manufacturer, STMicroelectronics. This memory product is designed to cater to a wide range of applications requiring reliable storage, including automotive, industrial, and communication systems. With its advanced features and specifications, the M58WR064HB70ZB6F ensures data integrity and provides a flexible and efficient storage solution for embedded systems.

Key Features

  • Memory Size: The device comes with a 64Mbit (8MB) memory capacity, which is ample for storing firmware, boot code, and essential data.
  • Data Bus Width: It features a 16-bit wide data bus, allowing for efficient data transfers and quick access times.
  • Supply Voltage: Operating at a supply voltage range of 2.7V to 3.6V, the M58WR064HB70ZB6F is optimized for low-power applications.
  • Operating Temperature: The device is built to withstand extreme conditions, with an operating temperature range from -40°C to +85°C, making it suitable for harsh environments.
  • Package: Enclosed in a BGA (Ball Grid Array) package, the M58WR064HB70ZB6F ensures a compact footprint and reliable connectivity on printed circuit boards (PCBs).
  • Access Time: It boasts fast access times, which is critical for high-speed applications.

Advantages

The M58WR064HB70ZB6F is designed with reliability in mind, featuring error correction code (ECC) capabilities to ensure data accuracy. Its non-volatile nature means that data is retained even when power is removed, providing persistent storage for critical data. The device also supports a wide range of operating temperatures, making it ideal for use in environments where temperature fluctuations are common.

Applications

STMicroelectronics' M58WR064HB70ZB6F is versatile and can be employed across various sectors. It is particularly well-suited for automotive applications, where dependable and durable memory storage is crucial. Additionally, it can be utilized in industrial control systems, telecommunications equipment, and any embedded system that demands a high-reliability memory solution.

In summary, the M58WR064HB70ZB6F from STMicroelectronics is a high-quality memory component that offers a perfect blend of capacity, speed, and durability, making it an excellent choice for designers and engineers looking to integrate a reliable memory solution into their products.

You May Also Be Interested in

Winbond Electronics
SPIFLASH, 32M-BIT, DTR, 4KB UNIF / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 8-WSON (6x5)
Lowest to $4.3657
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8LGA / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-LGA
Lowest to $0.6711
Winbond Electronics
SPIFLASH, 32M-BIT, DTR, 4KB UNIF / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 24-TFBGA (8x6)
Lowest to $2.3791
Winbond Electronics
IC SDRAM 1GB X16 933MHZ 96WBGA / SDRAM - DDR3 Memory IC 1Gb (64M x 16) SSTL_15 933 MHz 20 ns 96-VFBGA (7.5x13)
Lowest to $4.1752
Microchip Technology
IC EEPROM 2KBIT I2C SOT23-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SOT-23-5
Lowest to $0.5021
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-SOIC
Lowest to $0.6436
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32STSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP I
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/DUAL I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Dual I/O 50 MHz 8-SOP
Need more? Email Us
Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 133 MHz 8-SOIC
Lowest to $2.4235

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3675 $68.2050
13+ $9.3266 $121.2458
20+ $9.0356 $180.7120
27+ $8.7445 $236.1015
35+ $8.4523 $295.8305
46+ $7.5780 $348.5880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess