EN
  • EN
  • DE

M74HC125TTR

Part No M74HC125TTR
Manufacturer STMicroelectronics
Description QUAD BUS BUFFER (3-STATE)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1211083-M74HC125TTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M74HC125TTR CAD Model

Description

STMicroelectronics M74HC125TTR Quad Buffer/Line Driver

The M74HC125TTR from STMicroelectronics is a high-speed CMOS Quad Buffer/Line Driver designed to offer a set of four independent buffer/line drivers with 3-state outputs. This integrated circuit is tailored to deliver both high-speed performance and the low power consumption required by modern electronic applications.

The device operates over a broad voltage range from 2V to 6V and is capable of driving heavy load conditions with high noise immunity and low power dissipation. Each buffer has a separate output enable pin that when held high, puts the output in the high impedance state. This feature makes the M74HC125TTR ideal for interfacing with bus lines in a system, where multiple devices need to share a common connection without interfering with each other.

Constructed with silicon gate C2MOS technology, the M74HC125TTR provides a significant advantage in terms of speed, which allows for faster signal propagation and reduced rise and fall times. This makes it suitable for interfacing with high-speed microprocessors and can also be used in a wide variety of logic interface applications, including buffer memory address drivers, clock drivers, and bus-oriented systems.

The device is offered in a TSSOP14 package, which is a thin profile, fine pitch, and space-saving form factor, ideal for compact and high-density circuit designs. The M74HC125TTR is also characterized for operation from -55°C to +125°C, ensuring reliable performance in extreme temperature conditions, making it suitable for industrial and automotive applications.

With its low on-resistance, the M74HC125TTR ensures minimal propagation delay and reduced crosstalk between buses, thereby enhancing the overall performance of the systems it is used in. Its robust design and advanced technology make the M74HC125TTR a preferred choice for designers looking for reliable and efficient buffer/line drivers for their complex digital circuits.

Overall, the M74HC125TTR from STMicroelectronics is a versatile and reliable component that provides the necessary features for high-speed digital interfacing, making it an essential part of modern electronic design.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2727 $50.4495
450+ $0.2238 $100.7100
695+ $0.2168 $150.6760
955+ $0.2098 $200.3590
1,235+ $0.2028 $250.4580
1,655+ $0.1818 $300.8790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess