EN
  • EN
  • DE

M74HC251RM13TR

Part No M74HC251RM13TR
Manufacturer STMicroelectronics
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 8CHANNEL 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 073025-M74HC251RM13TR
Ultra Librarian 3D Model Ultra Librarian M74HC251RM13TR CAD Model

Description

STMicroelectronics M74HC251RM13TR Product Overview

The M74HC251RM13TR is a high-performance integrated circuit from the renowned manufacturer STMicroelectronics. This device is part of the HC family, which signifies its high-speed CMOS technology. It is designed to provide exceptional performance in a wide array of electronic applications, particularly where multiplexing and data selection are required.

Key Features

  • 8-Channel Multiplexer: The M74HC251RM13TR features an 8-channel multiplexer with 3-state outputs, allowing for efficient data routing and selection.
  • High-Speed Operation: It operates at high speeds, which is characteristic of the HC family of CMOS technology, making it suitable for high-performance systems.
  • Low Power Consumption: Despite its high-speed capabilities, it maintains low power consumption, which is ideal for battery-operated and power-sensitive applications.
  • Wide Operating Voltage: The device can function over a wide operating voltage range from 2V to 6V, providing flexibility in various power environments.
  • Compatibility: It is compatible with TTL outputs, allowing it to be easily integrated into systems that utilize TTL logic levels.

Applications

The M74HC251RM13TR is versatile and can be used in numerous applications, such as:

  • Data routing and multiplexing in communication systems
  • Signal gating, amplification, and demultiplication in digital signal processing
  • Function generation and logic implementation in computing devices
  • Control systems and robotics where data selection is critical

Package and Quality

The M74HC251RM13TR comes in a TSSOP16 package, which is known for its small footprint and suitability for space-constrained applications. It is provided in tape and reel packaging, facilitating efficient assembly during the manufacturing process. STMicroelectronics is committed to high-quality standards, and this product complies with the rigorous specifications required for industrial and commercial use.

In summary, the M74HC251RM13TR is a testament to STMicroelectronics' dedication to providing advanced, high-quality components for the electronics industry. Its combination of speed, power efficiency, and functional versatility makes it an excellent choice for designers and engineers looking to enhance their systems with reliable multiplexing capabilities.

You May Also Be Interested in

Harris Corporation
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4090
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS SWITCH 5 X 1:1 48-TSSOP
Need more? Email Us
NXP / Nexperia
IC MULTIPLEXER 1 X 4:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Harris Corporation
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2369 $58.0405
595+ $0.1944 $115.6680
920+ $0.1884 $173.3280
1,270+ $0.1823 $231.5210
1,640+ $0.1763 $289.1320
2,195+ $0.1580 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess