EN
  • EN
  • DE

MAX6950CEE+

Part No MAX6950CEE+
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description LED Driver 64 Segment 15000uA Supply Current 16-Pin QSOP / IC DRVR DSPL LED SRL 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Display Type LED
Configuration 7 Segment
Interface 3-Wire Serial
Digits or Characters 5 Digits
Operating Supply Current 10mA
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 16-QSOP-EP
Win Source Part Number 786900-MAX6950CEE+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6950
Introduction Date December 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX6950CEE+ CAD Model

Description

Maxim Integrated MAX6950CEE+ LED Display Driver

The MAX6950CEE+ from Maxim Integrated is a sophisticated and versatile LED display driver, designed to control and drive up to five 7-segment numeric LED digits or limited graphics displays. Engineered with precision and efficiency in mind, this compact, serially interfaced display driver simplifies the process of interfacing with common-cathode digits.

One of the standout features of the MAX6950CEE+ is its built-in multiplex scan circuitry, which allows it to manage multiple digits with minimal external components, thereby reducing the complexity and cost of the overall design. This is particularly beneficial for applications where space and power are at a premium.

The device operates from a 2.7V to 5.5V supply voltage, making it suitable for a wide range of applications, from battery-powered devices to industrial control panels. Its integrated 16-step digital brightness control allows for precise adjustment of display brightness, which is critical in environments with varying light conditions.

With its 5 x 7 font and multiplexed display capability, the MAX6950CEE+ supports not only numeric but also alphanumeric character display, providing the flexibility to present more informative and dynamic content. Furthermore, the driver includes no external resistor is needed for setting the segment current, making it an ideal choice for portable applications.

Communication with the MAX6950CEE+ is achieved through a 4-wire serial interface, which is compatible with SPI, QSPI, and MICROWIRE, and can be interfaced with most microcontrollers. This simplifies the process of sending display data and commands to the driver, reducing the overhead on the host processor.

Offered in a 16-pin QSOP package, the MAX6950CEE+ is designed to be both space-efficient and reliable, with built-in thermal shutdown and open-circuit fault detection features that ensure stable and continuous operation. Whether you're creating a consumer electronics product or a piece of industrial equipment, the MAX6950CEE+ provides a reliable and user-friendly solution for driving LED displays.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC LCD DRIVER QFP52-A2
Lowest to $3.8577
ON Semiconductor
IC DRVR DISPLAY CTLR 24SSOP / LCD Driver 24-SSOP
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Panasonic
IC DRVR DOT MATRIX 55LGA / LED Driver 55-LGA (3.96x3.86)
Need more? Email Us
ON Semiconductor
IC LCD DISPLAY DRIVER / LCD Driver 64-QIPE (14x14)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $43.0147
ON Semiconductor
IC DRVR 318/420 SEGMENT 120TQFP / LCD Driver 120-TQFP (14x14)
Lowest to $91.1283
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
ON Semiconductor
IC DRVR DISPLAY LSI MFP30S / LCD Driver 30-MFP-SDJ
Lowest to $45.9136

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.5803 $69.1606
4+ $28.3736 $113.4944
6+ $27.4869 $164.9214
8+ $26.6003 $212.8024
10+ $25.7136 $257.1360
14+ $23.0536 $322.7504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess