EN
  • EN
  • DE

M74HC4022B1R

Part No M74HC4022B1R
Manufacturer STMicroelectronics
Catalog Logic - Counters, Dividers
Description Counter Ics Disc By Stm 04/01 Octal Cntr/divider
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074418-M74HC4022B1R
Categories Logic - Counters,Dividers
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74HC4022B1R CAD Model

Description

Overview of STMicroelectronics M74HC4022B1R

The M74HC4022B1R is a high-speed CMOS 8-stage divide-by-8 Johnson counter manufactured by STMicroelectronics. This integrated circuit is designed for use in counting applications where reliability and efficiency are of paramount importance. With its advanced silicon-gate CMOS technology, it ensures low power dissipation, high noise immunity, and a robust performance across a wide range of operating conditions.

Key Features

  • High-Speed Performance: The M74HC4022B1R operates at high clock frequencies, making it suitable for rapid counting tasks in digital systems.
  • Low Power Consumption: Its CMOS technology significantly reduces power consumption, which is beneficial for battery-powered devices.
  • Wide Operating Voltage Range: The device can function effectively across a voltage range of 2V to 6V, providing flexibility in various application environments.
  • High Noise Immunity: The inherent characteristics of CMOS technology provide excellent resistance to electrical noise, ensuring stable operation.
  • Output Drive Capability: The counter features standard outputs capable of driving 10 LSTTL loads, which is ideal for interfacing with other logic families.

Applications

The M74HC4022B1R is versatile and can be employed in a variety of applications. It is particularly useful in:

  • Frequency dividers
  • Time-delay circuits
  • Counter and timer devices
  • Sequential state machines
  • Interface circuits for microprocessors

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the M74HC4022B1R is no exception. It is fabricated with precision and tested rigorously to meet the high standards expected by the industry. The device is also designed to withstand the challenging conditions of industrial and commercial environments, ensuring longevity and consistent performance.

Package and Availability

The M74HC4022B1R comes in a DIP-16 (Dual In-line Package) form factor, which is suitable for through-hole mounting on printed circuit boards. This packaging allows for easy integration into a wide range of electronic systems. For detailed specifications, availability, and ordering information, customers should refer to the official STMicroelectronics website or contact authorized distributors.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC DECADE COUNTER/DIVIDER 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014
Texas Instruments
IC COUNTER BINARY 14BIT 16SSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SSOP
Lowest to $0.4890
Texas Instruments
IC COUNTER BINARY 4B 20SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SO
Need more? Email Us
Texas Instruments
IC DUAL 4BIT BIN COUNTER 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 3ST 16-DIP / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP
Lowest to $0.7510
Texas Instruments
IC BINARY COUNTER 4-BIT 16TSSOP
Lowest to $0.9314
Texas Instruments
IC COUNTER BINARY ASYNC 16TSSOP / Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
Lowest to $1.1276
Texas Instruments
IC SYNC UP/DWN BIN COUNTR 16SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess