STMicroelectronics M74HC4078RM13TR Integrated Circuit
The M74HC4078RM13TR is a high-speed CMOS 8-input NOR/OR Gate fabricated with silicon gate C<sub>2MOS technology from STMicroelectronics. It achieves the high-speed operation similar to equivalent Bipolar Schottky TTL while maintaining the CMOS low power dissipation. This integrated circuit is part of the HC family, which means it has a wide operating voltage range and the ability to drive 10 LSTTL loads, making it highly versatile for a variety of design applications.
With its 8-input logic gate, the M74HC4078RM13TR is a powerful component for complex digital systems, allowing designers to implement a variety of logic functions with a single chip. The device has buffered inputs, which enhance the performance during high-speed operations. The pin configuration and functional compatibility with the standard 74 series make it easy to use in a range of digital applications.
The M74HC4078RM13TR comes in a compact surface-mount package, specifically a SOIC-14 (Small Outline Integrated Circuit) package, which is suitable for high-density PCB designs. The product's part number suffix, RM13TR, indicates the packaging and tape and reel configuration, which is ideal for automated assembly processes.
Key features of the M74HC4078RM13TR include:
- Wide operating voltage range: 2V to 6V
- Low quiescent current: 20µA maximum (at 25°C)
- High noise immunity characteristic of CMOS devices
- Low noise: VOLP = 0.9V (max), VOHV = 2V (min) at VCC = 4.5V
- High-speed: t<sub>PD = 13ns (typ) at VCC = 5V
- Output drive capability: 10 LSTTL loads
- ESD performance: HBM > 1KV, MM > 200V
- Compliance with JEDEC standard no. 7A requirements
- Chip complexity: 90 FETs or equivalent
- Functional compatibility with the 74 series
These features make the M74HC4078RM13TR a reliable and efficient choice for implementing logic functions in a wide range of applications, including industrial control systems, consumer electronics, and communication devices. Its robustness and high-speed operation are well-suited for the demanding requirements of modern digital circuits.
STMicroelectronics is known for its commitment to quality and reliability, and the M74HC4078RM13TR is no exception. It is designed to meet the stringent standards required by the electronics industry, ensuring high performance and stability in your electronic projects.