EN
  • EN
  • DE

M74HC4094YTTR

Part No M74HC4094YTTR
Manufacturer STMicroelectronics
Catalog Logic - Shift Registers
Description IC SHIFT REG LATCH 8BIT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features Shift Shift Register 1 Element 8 Bit 16-TSSOP
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, 74HC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name 74HC4094
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -497-14395-1, -497-14395-2, -497-14395-6, 497-14395-6, 497-14395-1, 497-14395-2
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880789-M74HC4094YTTR
Ultra Librarian 3D Model Ultra Librarian M74HC4094YTTR CAD Model

Description

STMicroelectronics M74HC4094YTTR: An Overview

The M74HC4094YTTR is a high-performance integrated circuit produced by STMicroelectronics, a leader in the semiconductor industry. This device is part of the HC family, which signifies its compatibility with high-speed CMOS technology. The M74HC4094YTTR is designed to deliver robust performance for a wide range of electronic applications.

This particular model is an 8-stage shift-and-store bus register, which incorporates a storage register and 3-state outputs. The device is capable of serial to parallel conversion with storage and incorporates eight latch circuits, which capture the state of their data inputs on the rising edge of the clock input signal.

The M74HC4094YTTR operates with a supply voltage ranging from 2V to 6V, making it suitable for low-power operations and compatible with various logic levels. This versatility ensures that it can be integrated into a diverse array of systems without the need for additional level shifting hardware.

One of the key features of the M74HC4094YTTR is its high output current, which can reach up to 25mA. This allows for direct drive of LEDs and other high-current devices without the need for additional buffering components. The device's high-speed performance, characterized by fast clock input to output signal propagation delays, makes it ideal for high-frequency applications.

The device is also equipped with an output enable input (OE), which controls the bus connection of the 3-state outputs. This feature allows for easy expansion of data bus lines and multiplexing without the need for external gating. The OE input serves as a valuable tool for designers when managing data flow and signal integrity in complex circuits.

STMicroelectronics packages the M74HC4094YTTR in a thin shrink small outline package (TSSOP), which is not only space-efficient but also offers excellent thermal performance. The TSSOP package is suitable for automated surface-mount assembly processes and is widely used in compact, high-density circuit designs.

In conclusion, the M74HC4094YTTR from STMicroelectronics is a versatile, high-performance shift-and-store register that is a valuable component for designers looking to optimize their digital systems. Its combination of high-speed operation, robust output drive capability, and compact packaging makes it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC 8BIT SHIFT REGISTER 16SOIC
Lowest to $1.5640
ON Semiconductor
IC SHIFT REGISTR 8BIT 3ST 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2113
Texas Instruments
8-BIT SHIFT REGISTER WITH SCHMIT / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4149
Nexperia USA Inc.
IC SHIFT/STORE BUS 8STAGE 16SOIC
Lowest to $0.1170
Texas Instruments
8-BIT SHIFT REGISTERS 14-CDIP -5 / Shift Shift Register 1 Element 8 Bit 14-CDIP
Lowest to $42.3459
Texas Instruments
IC SHIFT REGISTER 8 BIT 16WQFN / Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)
Lowest to $0.3111
Texas Instruments
IC SHIFT REGISTER 8 BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Diodes Incorporated
LOGIC AHC STD SO-14
Lowest to $0.1720
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16HVQFN
Lowest to $5.8209

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess