Product Overview: M74HC4538 - STMicroelectronics
The M74HC4538 is a high-speed CMOS Dual Retriggerable Monostable Multivibrator manufactured by STMicroelectronics. This integrated circuit is designed to generate precise and stable time delays or oscillation, making it an essential component in a wide range of applications, from digital electronics to signal processing and control systems.
Key Features
- High-Speed Operation: The M74HC4538 operates at a very high speed, which makes it suitable for high-frequency applications.
- Dual Monostable Multivibrators: With two monostable multivibrators in one package, this IC provides flexibility for various circuit configurations.
- Retriggerable Functionality: The retriggerable mode allows for the extension of the output pulse duration with each new trigger pulse received before the current pulse has expired.
- Wide Operating Voltage Range: The device supports a wide operating voltage range from 2V to 6V, accommodating various power supply levels.
- Output Pulse Width Control: Pulse width is controlled by external RC components, offering precise timing adjustments for specific requirements.
- High Noise Immunity: Characteristic of CMOS technology, this IC exhibits high noise immunity, providing reliable performance in electrically noisy environments.
- Low Power Consumption: Benefiting from CMOS technology, the M74HC4538 also has a low power consumption, which is critical for battery-operated devices.
- Standardized Symmetrical Output Characteristics: The outputs are symmetrical, which is essential for achieving consistent performance across different devices.
Applications
The M74HC4538 is versatile and can be used in various applications such as:
- Timing circuits
- Time delay generation
- Pulse width modulation (PWM)
- Missing pulse detector
- Sequential systems
- Automotive systems
- Telecommunications
STMicroelectronics' commitment to quality and reliability ensures that the M74HC4538 is a dependable choice for designers and engineers looking to incorporate a dual retriggerable monostable multivibrator into their electronic systems.