EN
  • EN
  • DE

MAX3232ECWE

Part No MAX3232ECWE
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 2/2 Transceiver Full RS232 16-SOIC
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name MAX3232E
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881514-MAX3232ECWE
Ultra Librarian 3D Model Ultra Librarian MAX3232ECWE CAD Model

Description

The MAX3232ECWE is a robust integrated circuit designed by Maxim Integrated, renowned for its high-performance mixed-signal engineering. This device is primarily used for serial communication, facilitating the conversion between RS-232 and TTL/CMOS logic levels. The MAX3232ECWE is an essential component for applications that require reliable data transfer through serial ports, such as GPS modules, modems, and various industrial and telecommunication systems.

Key Features

  • Interface Type: The MAX3232ECWE provides a Serial RS-232 interface, ensuring compatibility with a wide range of legacy and current devices.
  • Voltage Range: It operates at a single +3.0V to +5.5V power supply, which makes it suitable for both 3.3V and 5V systems.
  • Low-Power Consumption: The device is designed for low-power consumption, drawing as little as 1µA of supply current in shutdown mode, which is ideal for battery-powered applications.
  • Data Rate: It supports data rates up to 250kbps, allowing for fast data transfer while maintaining signal integrity.
  • ESD Protection: The MAX3232ECWE comes with built-in Electrostatic Discharge (ESD) protection exceeding ±15kV using the Human Body Model (HBM), ensuring durability and resilience in harsh environments.
  • Transceivers: This device includes two drivers and two receivers, supporting full-duplex communication.
  • Package: It is available in a 16-pin Wide SO (Small Outline) package, offering a compact footprint for space-constrained applications.

Applications

The versatility of the MAX3232ECWE makes it an excellent choice for a variety of applications, including:

  • Portable Computing Devices
  • Industrial Control Systems
  • Point-of-Sale (POS) Terminals
  • Networking Equipment

Overall, the MAX3232ECWE from Maxim Integrated is a reliable solution for designers looking to integrate RS-232 communication capabilities into their systems with minimal power consumption and maximum ESD protection. Its performance and small form factor make it an industry favorite for a broad range of serial communication applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2658 $50.1264
20+ $5.1412 $102.8240
31+ $4.9805 $154.3955
42+ $4.8198 $202.4316
54+ $4.6592 $251.5968
72+ $4.1772 $300.7584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess