EN
  • EN
  • DE

M74HC51RM13TRSOP39

Part No M74HC51RM13TRSOP39
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074423-M74HC51RM13TRSOP39
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74HC51RM13TRSOP39 CAD Model

Description

STMicroelectronics M74HC51RM13TR SOP-39 Integrated Circuit

The M74HC51RM13TR from STMicroelectronics is a high-speed CMOS dual 2-wide 2-input AND-OR-INVERT gate IC designed to operate in a wide range of applications. Packaged in a compact SOP-39 (Small Outline Package), this integrated circuit combines the low power consumption of CMOS with the speed and driving capabilities of bipolar transistors, making it an ideal choice for high-performance, power-sensitive applications.

Key Features

  • Logic Type: Dual 2-Wide 2-Input AND-OR-INVERT Gate
  • Package Type: SOP-39 (Small Outline Package)
  • High-Speed Operation: Ensures quick response times suitable for a variety of digital applications.
  • Low Power Consumption: CMOS technology provides a significant reduction in power usage, which is critical for battery-operated devices.
  • Voltage Range: Wide operating voltage range from 2V to 6V, accommodating a variety of power supplies and logic levels.
  • Temperature Range: Designed to operate over an extended temperature range, ensuring reliability in various environmental conditions.
  • Compatibility: Input and output compatibility with TTL (Transistor-Transistor Logic) levels for easy integration into existing systems.
  • Pin and Function Compatible: With all standard 74HC logic families, allowing for drop-in replacements and easy upgrades.

Applications

The M74HC51RM13TR is versatile and can be used in a wide array of electronic circuits. It is particularly well-suited for:

  • Complex logic functions in digital computing
  • Signal processing and management
  • Communication systems
  • Instrumentation and measurement devices
  • Consumer electronics
  • Automotive technology

This IC is manufactured by STMicroelectronics, a global leader in semiconductor solutions, known for their commitment to innovation, quality, and sustainability. The M74HC51RM13TR is a testament to their expertise, offering designers a reliable and efficient solution for their digital logic needs. Whether you are working on a new design or looking to upgrade an existing system, this integrated circuit is an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess