EN
  • EN
  • DE
  • IT

M74HC590TTR

Part No M74HC590TTR
Manufacturer STMicroelectronics
Catalog Logic - Counters, Dividers
Description IC COUNTER REGISTER 8BIT 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 8
Reset Asynchronous
Count Rate 61MHz
Trigger Type Positive Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 113362-M74HC590TTR
Ultra Librarian 3D Model Ultra Librarian M74HC590TTR CAD Model

Description

STMicroelectronics M74HC590TTR 8-bit Binary Counter with Output Register and 3-State Outputs

The M74HC590TTR from STMicroelectronics is a high-speed CMOS 8-bit binary counter with an output register and 3-state outputs designed for use in microprocessor systems and a variety of other digital applications. This integrated circuit is part of the HC family, which ensures a high noise immunity and the ability to operate at low power levels, making it suitable for battery-operated devices and power-sensitive applications.

One of the key features of the M74HC590TTR is its two distinct sections: an 8-bit binary counter and an 8-bit storage register. The counter advances on the rising edge of the clock (CLK) input, while the register captures the data from the counter when the register clock (RCO) input is activated. This allows for seamless data transfer and synchronization within digital systems.

The device also includes a carry output for cascading multiple counters, which is useful in applications requiring extended counting sequences. Additionally, the 3-state output control (OC) feature provides a means to place the eight outputs in a high-impedance state. This is particularly beneficial when the outputs are connected to a common data bus, as it allows for multiple devices to share the same bus without interference.

The M74HC590TTR operates over a wide voltage range from 2V to 6V and is characterized for operation from -55°C to +125°C, ensuring reliability across various environmental conditions. The counter's inputs are compatible with TTL levels, making it easy to interface with other logic families.

This product comes in a TSSOP16 package, which is ideal for space-constrained applications. Its surface-mount design allows for efficient assembly in automated production lines and contributes to the miniaturization of electronic systems.

Whether you're designing a sophisticated microprocessor system or a simple digital counter, the M74HC590TTR offers a robust and flexible solution for your counting and data storage needs. Its high integration, combined with STMicroelectronics' reputation for quality, makes it a smart choice for your next project.

You May Also Be Interested in

Texas Instruments
54S169 SYNCHRONOUS 4-BIT UP/DOWN / Counter IC Element Bit
Lowest to $12.3190
Texas Instruments
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2164
ON Semiconductor
IC BCD COUNTER DUAL
Lowest to $7.5398
ON Semiconductor
IC BINARY COUNTER 4BIT 16SOEIAJ
Lowest to $14.1739
Texas Instruments
BINARY COUNTER, HC/UH SERIES, SY / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-LCCC (8.89x8.89)
Need more? Email Us
Rochester Electronics
Counter IC Element Bit
Need more? Email Us
Texas Instruments
SYNCHRONOUS 4-BIT COUNTERS 16-CD / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Lowest to $10.6609
Rochester Electronics
Counter IC Element Bit
Need more? Email Us
Texas Instruments
BINARY COUNTER, LS SERIES / Counter IC Element Bit
Lowest to $8.8271

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess