EN
  • EN
  • DE

M93S56-MN6T

Part No M93S56-MN6T
Manufacturer STMicroelectronics
Catalog EEPROM
Description 4Kbit, 2Kbit and 1Kbit 16-bit wide MICROWIRE Serial Access EEPROM with Block Protection
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 309164-M93S56-MN6T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M93S56-MN6T CAD Model

Description

Introducing the M93S56-MN6T from STMicroelectronics

The M93S56-MN6T is a state-of-the-art, 4 Kbit serial EEPROM memory chip produced by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology. This robust memory module is designed to deliver high-performance data storage solutions with a focus on reliability and efficiency, making it an ideal choice for a wide range of applications.

Key Features

  • Memory Size: The M93S56-MN6T offers 4 Kbits of EEPROM memory, providing ample space for firmware storage, device configuration, or small data logging tasks.
  • Serial Interface: Equipped with a SPI bus interface, it ensures high-speed data transfer rates, making it suitable for applications requiring fast and efficient communication.
  • Supply Voltage: Operating at a supply voltage range of 2.5V to 5.5V, this EEPROM can be easily integrated into various circuit designs without the need for complex power management.
  • Write Cycle Time: With a fast write cycle time, the M93S56-MN6T can quickly store data, enhancing the overall performance of the system it is integrated into.
  • Temperature Range: Designed to operate over a wide temperature range, it is reliable in diverse environmental conditions, making it suitable for industrial and automotive applications.

Applications

The versatility of the M93S56-MN6T allows it to be utilized in a multitude of applications, including:

  • Embedded systems for configuration and calibration data storage
  • Consumer electronics for user settings and preferences
  • Automotive applications, such as in infotainment systems and ECUs
  • Industrial automation for equipment settings and process control parameters
  • Telecommunication devices requiring quick access to persistent data

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The M93S56-MN6T is manufactured with a robust design to ensure long-term data retention and endurance, even in the most demanding conditions. Its reliability is backed by STMicroelectronics' rigorous testing and quality control procedures, ensuring that each chip meets the highest standards of performance and durability.

Whether you are developing consumer gadgets, automotive systems, or sophisticated industrial equipment, the M93S56-MN6T from STMicroelectronics is an excellent choice for your non-volatile memory needs, providing a combination of performance, reliability, and flexibility.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
STMicroelectronics
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3580 $58.9380
27+ $4.3959 $118.6893
41+ $4.2585 $174.5985
57+ $4.1210 $234.8970
73+ $3.9848 $290.8904
97+ $3.5724 $346.5228
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess