EN
  • EN
  • DE

M95020-RMB6TG

Part No M95020-RMB6TG
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 2KBIT SPI 8UFDFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 2Kb (256 x 8) SPI 20 MHz 8-UFDFPN (2x3)
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-UFDFN Exposed Pad
Case / Package 8-UFDFPN (2x3)
Family Name M95020
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 497-8709-6, M95020-RMB6TG-ND, -497-8709-2, 497-8709-2, -497-8709-1, M95020RMB6TG, -497-8709-6, 497-8709-1
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880826-M95020-RMB6TG
Ultra Librarian 3D Model Ultra Librarian M95020-RMB6TG CAD Model

Description

The M95020-RMB6TG is a state-of-the-art serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and innovative solutions. This particular EEPROM device is part of the M95xxx series, which is renowned for its robustness, reliability, and high-performance data storage capabilities.

Key Features

  • Memory Size: The M95020-RMB6TG offers a storage capacity of 2 Kbits, providing ample space for firmware storage, configuration parameters, or small data sets.
  • Interface: It utilizes a standard SPI (Serial Peripheral Interface) bus, ensuring easy integration with a wide range of microcontrollers and processors.
  • Power Supply: The device operates over a wide power supply range from 1.8V to 5.5V, making it suitable for various applications, from battery-operated devices to industrial systems.
  • Speed: Fast data transfer rates are supported, with a clock frequency of up to 10 MHz, allowing for quick read and write operations.
  • Write Cycles: It is designed for high endurance, with the capability to withstand at least 1 million write cycles, ensuring data integrity and longevity.
  • Data Retention: Data retention is guaranteed for a minimum of 40 years, providing a reliable solution for long-term data storage needs.
  • Package: The M95020-RMB6TG comes in an ultra-small 8-pin UFDFPN (also known as MLP8) package, ideal for space-constrained applications.

Applications

The M95020-RMB6TG is versatile in its applications, suitable for a broad range of uses including but not limited to:

  • Consumer Electronics
  • Industrial Automation
  • Automotive Systems
  • Telecommunications
  • Healthcare Devices

In conclusion, the M95020-RMB6TG from STMicroelectronics is an excellent choice for designers and engineers looking for a reliable and high-performance memory solution. Its robust feature set and ease of integration make it a go-to EEPROM for a multitude of electronic applications.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6846 $58.1910
210+ $0.5618 $117.9780
320+ $0.5442 $174.1440
440+ $0.5267 $231.7480
570+ $0.5091 $290.1870
760+ $0.4565 $346.9400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,260 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess