EN
  • EN
  • DE

M95160-RMC6TG

Part No M95160-RMC6TG
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 16KBIT 5MHZ 8MLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Clock Frequency 10MHz
Write Cycle Time - Word, Page 5ms
Memory Interface SPI
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-UFDFN Exposed Pad
Manufacturer Package 8-UFDFPN (2x3)
Manufacturer Homepage www.st.com
Win Source Part Number 739713-M95160-RMC6TG
Popularity Medium
Supply and Demand Status Balance
Family Name M95160-R
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian M95160-RMC6TG CAD Model

Description

The M95160-RMC6TG from STMicroelectronics is a robust and reliable 16-Kbit serial SPI bus EEPROM with high-speed clock compatibility. This non-volatile memory module is part of the M95xxx series, which is known for its low-power consumption and high endurance, making it an ideal choice for a wide range of industrial, automotive, and consumer applications where data integrity and retention are critical.

Key Features

  • Memory Size: 16-Kbit capacity provides ample space for device configurations, settings, or small application code storage.
  • Interface: The device operates via a Serial Peripheral Interface (SPI) bus, ensuring compatibility with a wide range of microcontrollers and processors.
  • Speed: Supports SPI clock frequencies of up to 10 MHz, enabling fast data transfer rates that are essential for performance-critical applications.
  • Supply Voltage: Operates across a power supply range of 2.5V to 5.5V, accommodating various system power requirements.
  • Write Protection: Incorporates hardware and software write protection features, including Write Protect (WP) pins and status register bits, to prevent accidental data alteration.
  • Endurance: Offers an impressive data retention of over 40 years and guarantees a minimum of 1 million write cycles, ensuring data persistence over the product's lifetime.
  • Temperature Range: Designed to operate within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Package: Available in a compact SO8N package, the M95160-RMC6TG is designed for space-constrained applications.

Applications

The versatility of the M95160-RMC6TG EEPROM makes it an excellent choice for various applications, including but not limited to:

  • Parameter storage in industrial applications
  • Configuration settings in consumer electronics
  • Device calibration data storage in automotive systems
  • Identification and tracking in IoT devices

With its combination of reliability, data integrity, and ease of integration, the M95160-RMC6TG from STMicroelectronics represents a smart choice for designers looking to enhance their systems with secure and dependable non-volatile memory solutions.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5092 $50.9200
240+ $0.4179 $100.2960
375+ $0.4048 $151.8000
515+ $0.3917 $201.7255
665+ $0.3787 $251.8355
885+ $0.3395 $300.4575
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess