EN
  • EN
  • DE

M95320-WMN3TP/P

Part No M95320-WMN3TP/P
Manufacturer STMicroelectronics
Description 32 Kbit and 64 Kbit Serial SPI bus EEPROMs with high speed clock
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1211280-M95320-WMN3TP/P
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian M95320-WMN3TP/P CAD Model

Description

The M95320-WMN3TP/P is a high-performance 32Kb SPI EEPROM from the renowned semiconductor manufacturer STMicroelectronics. This memory device is part of the M95xxx series, which is known for its robustness, reliability, and flexibility, making it an ideal choice for a wide range of applications across various industries.

Key Features

  • Memory Size: 32 Kbits of EEPROM memory, allowing for ample storage of configuration data, calibration parameters, or small application code.
  • Interface: The device supports a Serial Peripheral Interface (SPI) bus, which ensures high-speed data transfer with simple connectivity to microcontrollers and other digital systems.
  • Operating Voltage: It operates within a supply voltage range of 2.5V to 5.5V, making it versatile for use in both low-power and standard applications.
  • Write Protection: The M95320-WMN3TP/P includes hardware protection features such as Write Protect (WP) pin and Write Disable instructions, offering security against unintended write operations.
  • Speed: Fast access time and efficient write cycles are hallmarks of this EEPROM, with a clock frequency of up to 10 MHz.
  • Endurance: It boasts an impressive data retention of 40 years and a write/erase endurance of at least 1 million cycles, ensuring data integrity over an extended period.
  • Temperature Range: The device is designed to operate over an industrial temperature range from -40°C to +85°C, suitable for harsh environments.
  • Packaging: Available in an 8-pin SOIC package, the M95320-WMN3TP/P is compact and suitable for PCBs with limited space.

Applications

The M95320-WMN3TP/P EEPROM is ideal for a variety of applications that require reliable non-volatile memory storage. These applications include, but are not limited to, industrial automation systems, consumer electronics, medical devices, smart metering, and automotive electronics. Its robust feature set ensures that it can meet the stringent requirements of professional-grade electronics.

With STMicroelectronics' commitment to quality and performance, the M95320-WMN3TP/P is a dependable choice for designers and engineers looking to integrate a solid memory solution into their next project.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4377 $59.0895
325+ $0.3592 $116.7400
500+ $0.3477 $173.8500
690+ $0.3361 $231.9090
890+ $0.3257 $289.8730
1,190+ $0.2922 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,100 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess