The M95320-WMN6 is a robust and versatile 32-Kbit serial SPI bus EEPROM from the renowned semiconductor manufacturer STMicroelectronics. This product is part of ST's M95 series, which is designed to meet the high standards of performance, reliability, and endurance required by modern electronic applications.
Key Features
- Memory Size: 32 Kbits of EEPROM memory, providing ample space for non-volatile data storage.
- Serial Interface: SPI bus compatible serial interface, ensuring easy integration with a wide range of microcontrollers and processors.
- Write Protection: Includes hardware and software write protection features to prevent accidental data overwrites and ensure data integrity.
- Speed: Fast 10MHz clock rate for rapid data transfer, which is essential for performance-critical applications.
- Operating Voltage Range: Wide range of operating voltage from 2.5V to 5.5V, making it suitable for various power supply conditions.
- Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliability under extreme conditions.
- Package: Available in an 8-pin, narrow SOIC package, which is ideal for space-constrained applications.
Applications
The M95320-WMN6 EEPROM is highly adaptable and can be used in a variety of applications, including:
- Industrial and medical equipment
- Consumer electronics
- Automotive systems
- Portable devices
- Data storage modules
Quality and Support
STMicroelectronics is committed to providing products that meet the highest quality standards, and the M95320-WMN6 is no exception. Customers can expect reliable operation and support throughout the product's lifecycle, including comprehensive technical documentation, development tools, and customer support services.