EN
  • EN
  • DE

M95640-MN3TP/PSH

Part No M95640-MN3TP/PSH
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 309234-M95640-MN3TP/PSH
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M95640-MN3TP/PSH CAD Model

Description

STMicroelectronics Product M95640-MN3TP/PSH Overview

The M95640-MN3TP/PSH is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) chip produced by STMicroelectronics, a global semiconductor leader. This product is part of the M95xxx series, which is renowned for its robustness and reliability in a wide range of applications. The M95640-MN3TP/PSH is designed to meet the demanding requirements of modern electronic devices, providing a flexible and durable non-volatile memory solution.

Key Features

  • Memory Size: The device offers 64-Kbit capacity, which is suitable for storing configuration data, calibration parameters, and small application code.
  • Interface: It utilizes a standard SPI (Serial Peripheral Interface), allowing for easy integration with most microcontrollers and processors.
  • Speed: The chip supports a clock frequency of up to 10 MHz, enabling fast data transfer rates that are essential for high-speed applications.
  • Supply Voltage: It operates within a supply voltage range of 2.5V to 5.5V, making it versatile for various power environments.
  • Endurance: The EEPROM has an impressive data retention of 40 years and a write endurance of 1 million write cycles per byte, ensuring data integrity over the product's lifespan.
  • Package: The M95640-MN3TP/PSH comes in a thin 8-pin plastic SO and TSSOP package, which is ideal for space-constrained applications.

Applications

The EEPROM's robustness and flexibility make it an excellent choice for a variety of applications, including:

  • Industrial automation and process control
  • Consumer electronics
  • Automotive systems
  • Medical devices
  • Telecommunication systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The M95640-MN3TP/PSH EEPROM undergoes rigorous testing and validation to ensure it meets the highest standards of performance and reliability. With its advanced features and proven durability, this EEPROM is an ideal choice for designers looking for a dependable non-volatile memory solution.

You May Also Be Interested in

STMicroelectronics
IC NVSRAM 256KBIT PARALLEL 28SOH / NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOH
Lowest to $42.6677
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $1.0949
GigaDevice Semiconductor
IC FLASH 4MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.2935
ISSI, Integrated Silicon Solution Inc
IC FLASH 4MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.6132
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Lowest to $9.5553
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 60FBGA / SDRAM - DDR2 Memory IC 1Gb (256M x 4) Parallel 333 MHz 450 ps 60-FBGA (8x10)
Lowest to $6.5292
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/DUAL I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Dual I/O 50 MHz 8-SOP
Need more? Email Us
Winbond Electronics
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $1.3098
GigaDevice Semiconductor
64MBIT NOR FLASH /1.8V /SOP8 208 / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133 MHz 7 ns 8-SOP
Lowest to $1.4338

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess