EN
  • EN
  • DE

MIC24LC21B6

Part No MIC24LC21B6
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078762-MIC24LC21B6
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MIC24LC21B6 CAD Model

Description

MIC24LC21B6 - Serial EEPROM by STMicroelectronics

The MIC24LC21B6 is a high-performance, 2 Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned semiconductor manufacturer STMicroelectronics. This EEPROM offers a flexible and reliable solution for data storage in a wide range of applications, from industrial to consumer electronics.

Key Features

  • Memory Size: 2 Kbits (256 x 8)
  • Interface Type: I²C (Two-Wire Serial Interface)
  • Operating Voltage Range: 2.5V to 5.5V, accommodating a broad spectrum of applications and ensuring compatibility with both low and standard voltage operations.
  • Write Cycle Time: 5 ms max, enabling efficient data management and quick updates to stored information.
  • Endurance: 1 million write cycles, guaranteeing a long operational lifespan and reliability for applications that require frequent data updates.
  • Data Retention: Guaranteed for over 200 years, providing long-term data integrity and peace of mind for applications where data must be preserved over extended periods.
  • Operating Temperature Range: -40°C to +85°C, making it suitable for harsh environments and demanding industrial applications.
  • Packaging: Available in various packages, including the small-outline package, to fit different design needs.

Applications

The MIC24LC21B6 is designed for use in a diverse array of applications, such as:

  • Automotive systems
  • Consumer electronics
  • Portable devices
  • Medical equipment
  • Industrial control systems
  • Smart cards

Advantages

With its robust design and comprehensive feature set, the MIC24LC21B6 offers several advantages:

  • Low-power consumption, making it ideal for battery-powered devices.
  • High reliability and stability over time and temperature variations.
  • Easy integration into existing systems due to its standard I²C interface.
  • Small form factor packages for space-constrained applications.

STMicroelectronics' commitment to quality ensures that the MIC24LC21B6 EEPROM meets the highest standards of performance and durability, making it a top choice for designers and engineers looking for a dependable data storage solution.

You May Also Be Interested in

Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nichia Corporation
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess