EN
  • EN
  • DE

MJB44H11T4

Part No MJB44H11T4
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description Complementary Power Transistors | TRANS NPN 80V 10A D2PAK-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 10A
Voltage - Collector Emitter Breakdown (Maximum) 80V
Vce Saturation (Maximum) at Ib, Ic 1V at 400mA, 8A
Current - Collector Cutoff (Maximum) 10μA
DC Current Gain (hFE) (Minimum) at Ic, Vce 40 at 4A, 1V
Maximum Power 50W
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Family Part Number MJB44H11
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1223627-MJB44H11T4
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MJB44H11T4 CAD Model

Description

The MJB44H11T4 is a state-of-the-art bipolar power transistor developed by STMicroelectronics, a leader in the semiconductor industry. This product is designed to cater to a wide range of applications requiring high-speed switching and power handling capabilities.

Key Features

  • Voltage & Current: The MJB44H11T4 is capable of withstanding a collector-emitter voltage of up to 80V, with a collector current rating of 10A, ensuring robust performance for high-power applications.
  • Power Dissipation: With a power dissipation of 90W, this transistor can handle significant amounts of energy without compromising its functionality or reliability.
  • High DC Current Gain: Featuring a high DC current gain (hFE), the MJB44H11T4 provides efficient current amplification, making it ideal for power amplification stages in audio and other high-fidelity applications.
  • Speed: The device boasts a fast switching speed, which is essential for applications requiring quick response times, such as switching regulators and power inverters.
  • Temperature Performance: It operates effectively over a wide temperature range, ensuring reliability in various environmental conditions.
  • Package: The MJB44H11T4 comes in a TO-218 package, known for its excellent thermal and electrical performance.

Applications

The versatility of the MJB44H11T4 allows it to be used in numerous applications. It is particularly well-suited for:

  • Linear and switching industrial equipment
  • Power regulators and converters
  • Motor control systems
  • Audio amplifiers
  • High-fidelity sound reproduction systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The MJB44H11T4 is manufactured with rigorous quality control processes, ensuring that each component meets the highest standards of performance and reliability. This dedication to quality makes the MJB44H11T4 a trusted choice for engineers and manufacturers worldwide.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0367 $62.2020
140+ $0.8507 $119.0980
215+ $0.8240 $177.1600
290+ $0.7974 $231.2460
375+ $0.7708 $289.0500
505+ $0.6912 $349.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,340 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess