EN
  • EN
  • DE

MJE210

Part No MJE210
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS PNP 25V 5A SOT-32 / SILICON PNP TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete (End Of Life)
Transistor Type PNP
Current - Collector (Ic) (Maximum) 5A
Voltage - Collector Emitter Breakdown (Maximum) 25V
Vce Saturation (Maximum) at Ib, Ic 1.8V at 1A, 5A
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Min) at Ic, Vce 45 at 2A, 1V
Power - Max 1.5W
Frequency - Transition 65MHz
Temperature Range - Operating 150°C
Mounting Style Through Hole
Manufacturer Package TO-225AA, TO-126-3
Supplier Device Package SOT-32-3
Part Number Series MJE210
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809446-MJE210
Ultra Librarian 3D Model Ultra Librarian MJE210 CAD Model

Description

The MJE210 from STMicroelectronics is a high-performance power transistor designed for a wide array of electronic applications. Known for its reliability and efficiency, this component is a staple in the power regulation and amplification sectors. The MJE210 is a PNP transistor, which means it is designed to pass current in the opposite direction compared to its NPN counterparts, making it an essential part of complementary designs in power circuits.

Key Features

  • Voltage Capabilities: The MJE210 operates effectively with a collector-emitter voltage (VCEO) of up to -25V, which makes it suitable for moderate voltage applications.
  • Current Handling: This device can handle continuous collector currents (IC) up to -5A, making it capable of driving moderate loads.
  • Power Dissipation: With a power dissipation of 20W, the MJE210 can manage a significant amount of energy without overheating, thanks to its efficient thermal characteristics.
  • High DC Current Gain: The transistor has a high DC current gain (hFE) range, which ensures that it can amplify the electrical signals with high efficiency.
  • Complementary NPN Type: It has a complementary NPN type, the MJE200, allowing for flexibility in designing push-pull and other types of complementary amplifier configurations.

Applications

The MJE210 is versatile and can be used in various applications such as:

  • Power linear and switching applications
  • Power amplifiers
  • Regulators
  • DC-DC converters
  • Motor controls

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the MJE210 is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the demands of even the most challenging electrical environments. With its robust construction, the MJE210 is designed to offer a long operational life, making it a trusted choice for both commercial and industrial applications.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2275 $58.0125
620+ $0.1871 $116.0020
960+ $0.1813 $174.0480
1,320+ $0.1756 $231.7920
1,705+ $0.1698 $289.5090
2,295+ $0.1513 $347.2335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess