EN
  • EN
  • DE

MM3Z11VST

Part No MM3Z11VST
Manufacturer STMicroelectronics
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOD-323
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 732712-MM3Z11VST
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM3Z11VST CAD Model

Description

Introducing the MM3Z11VST Zener Diode from STMicroelectronics

The MM3Z11VST is a high-quality Zener diode produced by the renowned semiconductor manufacturer STMicroelectronics. This device is specifically designed to provide a reliable voltage regulation solution for a variety of electronic applications. With its precise voltage control and robust construction, the MM3Z11VST is an ideal component for designers looking to ensure stability and protection in their circuits.

Key Features

  • Voltage Regulation: The MM3Z11VST offers a nominal Zener voltage of 11V, making it suitable for applications that require a regulated voltage around this value. This precise voltage regulation ensures consistent performance and operation of electronic circuits.
  • Power Dissipation: With a power dissipation of 200 mW, this Zener diode can handle a moderate amount of power, making it suitable for a wide range of low-power applications.
  • Package: The device is offered in the SOD-323 package, which is a small and flat package. Its compact size makes it ideal for space-constrained applications while still providing reliable heat dissipation.
  • High Stability: The MM3Z11VST is designed to offer excellent stability under various conditions, ensuring that the voltage remains within the specified tolerances even under varying environmental and operational conditions.
  • Wide Operating Temperature Range: It can operate over a wide temperature range from -55°C to +150°C, which allows for its use in environments that experience extreme temperatures.

Applications

The MM3Z11VST is versatile and can be used in numerous applications, such as:

  • Power supply regulation
  • Surge and transient protection
  • Voltage reference
  • Consumer electronics
  • Telecommunication devices
  • Computer hardware

Whether you are working on a simple hobby project or a complex industrial system, the MM3Z11VST from STMicroelectronics provides the performance and reliability needed to ensure your circuit operates smoothly. Its precision, power handling, and stability make it a go-to choice for engineers and designers looking for a dependable Zener diode solution.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.1596
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5313 $58.4430
270+ $0.4354 $117.5580
410+ $0.4227 $173.3070
565+ $0.4089 $231.0285
735+ $0.3950 $290.3250
980+ $0.3546 $347.5080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess