EN
  • EN
  • DE

MM74HC221M1R

Part No MM74HC221M1R
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer STMicroelectronics
Win Source Part Number 322461-MM74HC221M1R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM74HC221M1R CAD Model

Description

Product Overview: MM74HC221M1R from STMicroelectronics

The MM74HC221M1R is a high-performance, monostable multivibrator from STMicroelectronics, designed to deliver precision timing capabilities with the robustness and reliability expected from a leading semiconductor manufacturer. This integrated circuit is part of the high-speed CMOS family, which is well-known for combining the low power consumption of CMOS with the speed and driving capabilities of LSTTL (Low-Power Schottky TTL).

The device features two independent monostable multivibrators, also known as one-shots, which are capable of producing precise time delays or controlling event timing. It can be triggered on the positive edge of the input pulse, and the timing period is determined by an external resistor and capacitor for each monostable. The MM74HC221M1R is designed to operate over a wide voltage range from 2V to 6V, making it suitable for battery-operated applications as well as for interfacing with conventional 5V logic systems.

One of the key attributes of the MM74HC221M1R is its Schmitt-trigger action on the input, which allows the circuit to handle slower input rise and fall times across all devices. This feature significantly enhances the device's noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals, thereby improving overall performance.

The MM74HC221M1R is packaged in an SOIC-16 narrow body, which is ideal for space-constrained applications. Its compact size, coupled with its high functionality, makes it a popular choice in a variety of applications, including timers, pulse generation, sequential timing, and time-delay circuits. The device also includes additional features such as reset capabilities to terminate the output pulse at any time, which adds to its flexibility and utility in complex electronic systems.

In summary, the MM74HC221M1R monostable multivibrator from STMicroelectronics is a versatile and reliable component that provides designers with a powerful tool for implementing precise timing solutions in their electronic designs. With its wide operating voltage range, Schmitt-trigger input, and compact packaging, it is an excellent choice for a multitude of applications where timing accuracy is paramount.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess