EN
  • EN
  • DE

MMBT8550D

Part No MMBT8550D
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 25V 0.6A 350mW 3-Pin SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer STMicroelectronics
Win Source Part Number 322740-MMBT8550D
Family Name MMBT8550 D
ECCN EAR99
Country of Origin China, China
Estimated EOL Date Unknown
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBT8550D CAD Model

Description

The MMBT8550D from STMicroelectronics is a high-performance PNP bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This small-signal transistor is notable for its low voltage operation and high current capability, making it a versatile component in electronic circuitry.

Key Features

  • PNP Transistor: The MMBT8550D is a PNP transistor, which means it is designed to pass current predominantly from the emitter to collector when a sufficient negative base current is applied.
  • High Current Rating: With a continuous collector current rating of up to -1.5 A, this transistor can handle significant current loads for its size, making it suitable for power management applications.
  • Low Voltage Operation: It operates at a collector-emitter voltage (VCEO) of -25 V, which allows it to be used in low voltage applications that require efficient control of current.
  • Power Dissipation: The MMBT8550D can dissipate up to 1 W of power, enabling it to manage moderate levels of power within a circuit without overheating.
  • SOT-23 Package: Encased in a compact SOT-23 package, this transistor is ideal for space-constrained applications, offering high performance in a small footprint.
  • High Transition Frequency: Featuring a high transition frequency (fT) of 100 MHz, the MMBT8550D is suitable for high-speed switching applications.

Applications

The versatility of the MMBT8550D allows it to be employed in various applications, including but not limited to:

  • Power management circuits
  • Signal amplification
  • Switching applications
  • Driver stages in audio amplifiers
  • Voltage regulation modules

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the MMBT8550D is no exception. It is manufactured to meet high standards, ensuring stable performance and longevity in the field. Whether for industrial, commercial, or consumer electronics, the MMBT8550D is an excellent choice for designers looking for a reliable PNP transistor.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4,955+ $0.0117 $57.9735
10,530+ $0.0110 $115.8300
16,305+ $0.0106 $172.8330
23,530+ $0.0099 $232.9470
30,490+ $0.0095 $289.6550
37,975+ $0.0092 $349.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,910 pieces
MOQ: 4955 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess