The N0206778-SQZR from STMicroelectronics is a high-performance power MOSFET designed to meet the rigorous demands of power regulation and switching applications. This advanced semiconductor device is an essential component for engineers looking to develop efficient and reliable power management solutions in a variety of sectors, including industrial, automotive, and consumer electronics.
Key Features
- Low On-Resistance: The N0206778-SQZR boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion circuits.
- High Switching Speed: With its fast switching capabilities, this MOSFET can operate at higher frequencies, which is beneficial for reducing the size of passive components and improving power density.
- Enhanced Thermal Performance: The device is encapsulated in a robust package that enhances its thermal characteristics, ensuring stable performance even under high temperature conditions.
- Advanced Technology: Utilizing STMicroelectronics' state-of-the-art technology, the N0206778-SQZR provides superior electrical characteristics that contribute to its high reliability and long service life.
Applications
The versatility of the N0206778-SQZR makes it suitable for a wide range of applications. It is commonly used in:
- DC/DC converters
- Motor control circuits
- Power supplies
- Automotive applications
- Switching regulators
Product Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
100V
Continuous Drain Current (I<sub>D)
80A
Power Dissipation (P<sub>D)
300W
Operating Temperature Range
-55°C to +175°C
With its combination of performance, efficiency, and reliability, the N0206778-SQZR from STMicroelectronics represents a premier choice for designers looking to enhance their power management systems.