Introducing the N25Q032A13ESECOF from STMicroelectronics
The N25Q032A13ESECOF is a high-performance serial flash memory device from the reputable manufacturer STMicroelectronics. This product is designed to meet the demanding requirements of a wide array of applications, ranging from portable electronics to complex industrial systems. With its robust feature set and reliability, the N25Q032A13ESECOF is an ideal choice for designers looking to integrate non-volatile memory into their designs.
Key Features
- Memory Size: The device boasts a substantial 32 Mbit (4M x 8) of memory capacity, providing ample space for firmware storage, configuration parameters, or any data logging requirements.
- Interface: It supports a high-speed SPI-compatible bus interface, facilitating easy integration with a wide range of microcontrollers and processors.
- Performance: Users can expect fast read speeds, which are crucial for applications requiring quick access to stored data. The device also offers efficient program and erase operations.
- Supply Voltage: Operating at a power supply voltage range of 2.7V to 3.6V, the N25Q032A13ESECOF is well-suited for low-power applications.
- Operating Temperature Range: This memory device operates reliably across a broad temperature range from -40°C to +85°C, making it suitable for use in harsh environments.
- Package: The N25Q032A13ESECOF comes in an 8-SO package, which is widely used and known for its compact size and ease of PCB layout.
Applications
The versatility of the N25Q032A13ESECOF allows it to be used in various applications, including:
- Mobile devices
- Bluetooth peripherals
- Digital cameras
- Medical devices
- Automotive systems
- Industrial control systems
Reliability and Support
STMicroelectronics is known for its commitment to quality, and the N25Q032A13ESECOF is no exception. Customers can expect robust support and comprehensive documentation, including datasheets and technical guides. The device also comes with a standard warranty, ensuring peace of mind and reliability for your critical applications.
In summary, the N25Q032A13ESECOF provides a high-capacity, high-speed, and reliable solution for your non-volatile memory needs, backed by STMicroelectronics' reputation for quality and performance.