EN
  • EN
  • DE

NAND256W3A2BN6F

Part No NAND256W3A2BN6F
Manufacturer STMicroelectronics
Catalog Flash
Description IC FLASH 256MBIT 50NS 48TSOP / SLC NAND Flash Parallel 3V/3.3V 256M-bit 32M x 8 12us 48-Pin TSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH - NAND
Memory Size 256Mb (32M x 8)
Access Time 50ns
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSOP
Win Source Part Number 1081644-NAND256W3A2BN6F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name NAND256W3A
Introduction Date March 23, 1998
ECCN 3A991.b.1.a
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NAND256W3A2BN6F CAD Model

Description

NAND256W3A2BN6F - NAND Flash Memory by STMicroelectronics

The NAND256W3A2BN6F is a high-performance NAND Flash memory device designed and manufactured by STMicroelectronics. This memory module is part of STMicroelectronics' vast portfolio of flash storage solutions, recognized for their reliability and efficiency in various applications ranging from consumer electronics to industrial systems.

Key Features

  • Storage Capacity: It offers a substantial data storage capacity of 256 megabits (Mb), allowing for ample space to store firmware, boot code, or user data.
  • Organization: The memory is organized as 2,048 blocks, with each block containing 32 pages. Each page is 2,112 bytes, which includes a 64 bytes spare area for error correction code (ECC) algorithms.
  • Interface: This device operates with a parallel interface for high-speed data transfer, ensuring quick write and read operations that are critical for performance-demanding applications.
  • Supply Voltage: The NAND256W3A2BN6F operates at a power supply voltage range of 2.7V to 3.6V, which is suitable for battery-powered devices and systems with limited power supply capabilities.
  • Package: It is offered in a TSOP48 package, which is widely used and suitable for standard PCB layouts, making it easy to integrate into various designs without the need for specialized mounting techniques.
  • Endurance and Data Retention: The device is designed for high endurance and long data retention, suitable for applications where data integrity and reliability are paramount.

Applications

The NAND256W3A2BN6F is versatile in its use-cases and can be found in a range of applications, including:

  • Digital cameras and audio players for storing high volumes of multimedia content.
  • GPS systems where a reliable and durable memory solution is necessary.
  • Industrial control systems that require robust data logging capabilities.
  • Networking equipment, such as routers and switches, where firmware and settings need to be preserved.

Conclusion

The NAND256W3A2BN6F from STMicroelectronics stands out as a high-quality NAND Flash memory solution that offers a balance of performance, reliability, and capacity. Its compatibility with various applications and the standard TSOP packaging makes it an excellent choice for designers and engineers looking to incorporate stable memory into their systems.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-USON (2x3)
Need more? Email Us
Intel
MD264 Qdp 32GB X8 Split 1.8/3.3V TSOP
Need more? Email Us
Intel
IC 1MX8 Flash 12V Prom, 100NS, PDSO44
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Intel
Lowest to $8.1612
Micron Technology Inc.
NOR Flash, Parallel NOR Flash, 1Gb, 100ns, 2.7V-3.6V, 56-pin TSOP, RoHS
Lowest to $48.4869
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 64MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 120 MHz 8-USON (4x4)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.2058 $60.4116
4+ $28.2941 $113.1764
6+ $27.3382 $164.0292
8+ $25.4265 $203.4120
11+ $24.4706 $269.1766
13+ $23.5147 $305.6911
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,930 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess