EN
  • EN
  • DE

P14NF12FP

Part No P14NF12FP
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 120V 8.5A TO-220FP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 120V
Continuous Drain Current at 25°C 8.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 21nC @ 10V
Max Input Capacitance 460pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 25W (Tc)
Maximum Rds On at Id,Vgs 180 mOhm @ 7A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 209556-P14NF12FP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P14NF12FP CAD Model

Description

Introducing the P14NF12FP Power MOSFET by STMicroelectronics

The P14NF12FP is a highly efficient, robust Power MOSFET device engineered by the renowned semiconductor manufacturer STMicroelectronics. This component is part of STMicroelectronics' extensive MOSFET product line, designed to meet the demanding requirements of modern electronic circuits. The P14NF12FP is particularly well-suited for high-speed switching applications, making it an ideal choice for power supplies, converters, motor drivers, and other power management tasks.

Key Features of the P14NF12FP

  • High Current Capability: The P14NF12FP MOSFET is capable of handling continuous drain currents, facilitating the management of high-power applications with ease.
  • Low On-Resistance: With its low on-state resistance, this MOSFET ensures minimal power loss and superior efficiency, which is critical for energy-sensitive designs.
  • Fast Switching Speed: The device's fast switching characteristics make it an excellent choice for applications requiring quick response times, such as SMPS (Switched-Mode Power Supply) and high-frequency converters.
  • Robust Thermal Performance: Thanks to its TO-220FP package, the P14NF12FP offers excellent thermal performance, ensuring reliable operation even under high-temperature conditions.
  • Enhanced Durability: Built to withstand tough conditions, the P14NF12FP features ruggedized design elements that contribute to its long operational life and stable performance.

Applications

The P14NF12FP is versatile and can be used across a wide range of applications. Its ability to efficiently switch high currents while maintaining low power dissipation makes it suitable for:

  • DC/DC converters
  • Power management modules
  • Automotive applications
  • Motor control circuits
  • LED lighting systems

STMicroelectronics' commitment to quality is evident in the P14NF12FP MOSFET, which has been rigorously tested to meet high standards of performance and reliability. Whether you're designing a new power system or upgrading an existing one, the P14NF12FP offers the efficiency, speed, and durability needed for today's challenging electronic environments.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to visit the STMicroelectronics website or contact their local sales representative for more information on the P14NF12FP Power MOSFET.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Lowest to $5.4227
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
Sanken
N-Channel MOS FET
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess