EN
  • EN
  • DE

P15NK50ZFP

Part No P15NK50ZFP
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 14A TO-220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 14A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 106nC @ 10V
Max Input Capacitance 2260pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 40W (Tc)
Maximum Rds On at Id,Vgs 340 mOhm @ 7A, 10V
Temperature Range - Operating -50°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 060965-P15NK50ZFP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P15NK50ZFP CAD Model

Description

STMicroelectronics P15NK50ZFP - Power MOSFET

The P15NK50ZFP is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a renowned leader in semiconductor technology. This robust electronic component is designed to deliver efficient power conversion in a wide range of applications, making it a popular choice for designers and engineers seeking reliability and performance.

Constructed with STMicroelectronics' advanced MDmesh™ technology, the P15NK50ZFP exhibits outstanding on-state resistance (R<sub>DS(on)) characteristics for its class, which translates into superior efficiency in power management tasks. The MDmesh™ technology combines a vertical structure with a patented strip layout, resulting in a MOSFET that has low gate charge (Q<sub>g), reduced input capacitance, and minimal power loss.

The P15NK50ZFP is encapsulated in a TO-220FP package, which ensures effective thermal dissipation and robustness for various mounting scenarios. With a maximum drain-source voltage (V<sub>DSS) of 500V and a continuous drain current (I<sub>D) of up to 15A, this Power MOSFET can handle significant power levels, making it suitable for high-voltage power supplies, motor control circuits, and other demanding applications.

Furthermore, the P15NK50ZFP features a fast recovery diode, which is crucial for improving the efficiency of switching applications. The inclusion of this diode helps to reduce electromagnetic interference (EMI) and enhances overall system reliability by minimizing reverse-recovery time (t<sub>rr).

For safety and reliability, the P15NK50ZFP is equipped with a 100% avalanche tested design, ensuring that it can withstand tough conditions without failure. This makes it an excellent choice for applications that may experience unexpected voltage spikes or surges.

In summary, the P15NK50ZFP from STMicroelectronics is a versatile and robust Power MOSFET that combines advanced technology with high-voltage capability, making it a top choice for designers who require efficient power conversion and reliable operation in their electronic designs.

You May Also Be Interested in

Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
Sanken
N-Channel MOS FET
Need more? Email Us
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess