EN
  • EN
  • DE

P200NF04L

Part No P200NF04L
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 120A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 120A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 90nC @ 4.5V
Max Input Capacitance 6400pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 300W (Tc)
Maximum Rds On at Id,Vgs 3.8 mOhm @ 50A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 060971-P200NF04L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P200NF04L CAD Model

Description

The P200NF04L is a robust and efficient N-Channel MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This power MOSFET is engineered to deliver high performance for a wide range of applications, including switch-mode power supplies, motor control, and power management tasks.

Key Features

  • Low On-Resistance: The P200NF04L features very low on-state resistance (R<sub>DS(on)), which enhances the overall efficiency of the device by minimizing conduction losses.
  • High Current Capability: With a continuous drain current (I<sub>D) of up to 120A, this MOSFET can handle high current applications with ease, making it suitable for demanding power conversion tasks.
  • High Voltage Threshold: The device is capable of supporting applications that require up to 40V, providing versatility in various circuit designs.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, ensuring reliability and robustness in applications where the MOSFET is subjected to high-energy pulses.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-AC Converters
  • DC-DC Converters
  • Motor Control Systems
  • Automotive and Industrial Applications

Product Specifications

Parameter Value Drain-source Voltage (V<sub>DS) 40V Continuous Drain Current (I<sub>D) 120A Power Dissipation (P<sub>D) 180W Operating Temperature Range -55°C to 175°C R<sub>DS(on) Very Low

The P200NF04L N-Channel MOSFET is a testament to STMicroelectronics' commitment to providing high-quality, reliable semiconductor devices. Its combination of low on-resistance, high current capability, and robustness make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess