EN
  • EN
  • DE

P24NF10

Part No P24NF10
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 26A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 26A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 41nC @ 10V
Max Input Capacitance 870pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 85W (Tc)
Maximum Rds On at Id,Vgs 60 mOhm @ 12A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 060977-P24NF10
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P24NF10 CAD Model

Description

STMicroelectronics P24NF10 - Power MOSFET

The P24NF10 is a versatile and robust Power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader. This particular MOSFET is part of the STP series and is highly appreciated for its efficiency and reliability in a wide range of power applications. The P24NF10 is well-suited for high-performance switching applications and is commonly used in power supplies, motor controls, and other power conversion systems.

Key Features

  • Voltage Rating: The P24NF10 operates at a drain-source voltage (V<sub>DS) of 100V, which makes it suitable for various medium to high voltage applications.
  • Current Capacity: It has a continuous drain current (I<sub>D) of 24A, ensuring a robust current handling capability for demanding loads.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of only 0.085Ω, it provides high efficiency and minimizes power losses during operation.
  • Fast Switching Speed: The P24NF10 boasts a fast switching performance, which is critical for reducing switching losses and improving power efficiency.
  • Temperature Tolerance: It can operate over a wide temperature range, making it reliable in various environmental conditions.
  • Package: Available in a TO-220 package, the P24NF10 ensures a good balance between power dissipation and size, suitable for compact designs with thermal considerations.

Applications

The P24NF10 is engineered to meet the demands of several high-efficiency power applications. Its ability to handle significant power levels while maintaining a low thermal footprint makes it an excellent choice for:

  • Switch Mode Power Supplies (SMPS)
  • DC/DC converters
  • Motor control circuits
  • Automotive applications
  • LED lighting systems
  • High-performance computing

With its combination of performance and reliability, the P24NF10 from STMicroelectronics represents an optimal solution for designers looking to improve the efficiency and longevity of their power management systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0145 $65.0725
11+ $10.6791 $117.4701
17+ $10.3453 $175.8701
24+ $10.0115 $240.2760
30+ $9.6777 $290.3310
40+ $8.6764 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess