EN
  • EN
  • DE

P55NF06L

Part No P55NF06L
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 55A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 55A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V, 5V
Gate-Source Threshold Voltage 1.7V @ 250μA
Max Gate Charge 37nC @ 4.5V
Max Input Capacitance 1700pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 95W (Tc)
Maximum Rds On at Id,Vgs 18 mOhm @ 27.5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 061009-P55NF06L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P55NF06L CAD Model

Description

The STP55NF06L is a robust N-channel Power MOSFET from STMicroelectronics, renowned for its high efficiency and performance in power switching applications. This device is a part of the STripFET™ II series, which is well-known for providing superior switching performances with low on-state resistance.

Key Features

  • Low Threshold Drive: The device can be driven at low gate voltages, making it compatible with a wide range of drive circuits and ideal for low-power applications.
  • High Current Capability: With a continuous current rating of 55A, the STP55NF06L is capable of handling high current loads, making it suitable for demanding applications.
  • Low On-Resistance: It has an exceptionally low on-state resistance (R<sub>DS(on)) of 0.014Ω, which contributes to its high efficiency and reduced power losses during operation.
  • High Voltage Tolerance: The device can handle voltages up to 60V, providing a good safety margin for applications that may experience voltage spikes or surges.
  • TO-220/TO-220FP Package: Available in a universally used TO-220 or TO-220FP package, it offers flexibility in mounting and heat dissipation options.

Applications

The STP55NF06L is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC-DC converters
  • Motor control circuits
  • Automotive applications
  • Power management solutions

Why Choose the STP55NF06L?

Engineers and designers often opt for the STP55NF06L due to its excellent performance in high-speed switching applications and its ability to maintain efficiency even under high current conditions. The combination of its low gate charge and low R<sub>DS(on) means that it not only switches quickly but also minimizes energy loss when on, leading to more efficient power conversion in a wide range of electronic systems. Furthermore, with STMicroelectronics' reputation for reliability and quality, the STP55NF06L is a top choice for those looking to design robust and efficient power electronic systems.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess