EN
  • EN
  • DE

P80NF12

Part No P80NF12
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 120V 80A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 120V
Continuous Drain Current at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 189nC @ 10V
Max Input Capacitance 4300pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 300W (Tc)
Maximum Rds On at Id,Vgs 18 mOhm @ 40A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 061063-P80NF12
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P80NF12 CAD Model

Description

The P80NF12 is a robust N-channel Power MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This high-performance product is part of STMicroelectronics' STP series, renowned for its efficiency and reliability in a wide range of power applications. The P80NF12 is particularly suited for high current, high-speed switching applications, making it an ideal choice for power supplies, motor controls, and automotive applications.

Key Features

  • Voltage Rating: The P80NF12 boasts a drain-source voltage (V<sub>DS) of 120V, providing a wide operating range for various applications.
  • Current Handling: With a continuous drain current (I<sub>D) of 80A, this MOSFET can handle significant power levels, suitable for demanding tasks.
  • Low R<sub>DS(on): The device features a low on-state resistance, typically just 0.014Ω, which minimizes power losses and improves overall efficiency.
  • Fast Switching: The P80NF12 is designed for fast switching, with an excellent performance profile that reduces switching losses.
  • Temperature Performance: It operates effectively over a wide temperature range, ensuring reliability in various environmental conditions.

Applications

The versatility of the P80NF12 allows it to be used across various sectors, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-AC Inverters
  • Motor Drives
  • Automotive Applications
  • Power Management Solutions

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The P80NF12 is no exception, as it is manufactured with state-of-the-art technology, ensuring high reliability and performance consistency. It is also compliant with RoHS directives, making it an environmentally friendly choice for manufacturers and designers looking to create sustainable products.

Conclusion

The P80NF12 from STMicroelectronics stands out as a powerful and reliable component for designers and engineers looking to optimize their power management systems. Its combination of high voltage and current ratings, low R<sub>DS(on), and fast switching capabilities make it a superior choice for a wide array of applications, ensuring both efficiency and durability.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7882 $58.5522
51+ $2.2881 $116.6931
79+ $2.2164 $175.0956
108+ $2.1448 $231.6384
140+ $2.0732 $290.2480
187+ $1.8596 $347.7452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,250 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess