EN
  • EN
  • DE

P9NK65ZFP

Part No P9NK65ZFP
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 6.4A TO-220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 6.4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 41nC @ 10V
Max Input Capacitance 1145pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 30W (Tc)
Maximum Rds On at Id,Vgs 1.2 Ohm @ 3.2A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 038730-P9NK65ZFP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P9NK65ZFP CAD Model

Description

Introducing the P9NK65ZFP Power MOSFET by STMicroelectronics

The P9NK65ZFP is a high-performance Power MOSFET brought to you by STMicroelectronics, a global leader in semiconductor solutions. This robust component is designed to deliver efficient power management and conversion for a wide range of applications. With its advanced technology, the P9NK65ZFP offers low on-resistance, high switching speeds, and remarkable thermal performance, making it a top choice for designers and engineers in the electronics industry.

Key Features

  • High Current Capability: The P9NK65ZFP is capable of handling high currents, which is essential for power-intensive applications, ensuring reliability and longevity.
  • Low On-Resistance: With its low RDS(on), the device minimizes conduction losses, which translates into higher efficiency and lower operating temperatures.
  • Fast Switching Speed: The fast switching capabilities of the P9NK65ZFP make it suitable for high-frequency applications, providing efficient performance with reduced switching losses.
  • Enhanced Durability: Built to withstand tough conditions, the P9NK65ZFP features a rugged design that ensures stable operation even under extreme temperatures and stress.

Applications

The versatility of the P9NK65ZFP allows it to be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Motor drives
  • LED lighting solutions
  • Automotive applications
  • Power management systems

Technical Specifications

The P9NK65ZFP boasts impressive technical specifications that cater to demanding power requirements:

  • Drain-source Voltage (V<sub>DS): 650V
  • Continuous Drain Current (I<sub>D): 7A
  • Power Dissipation (P<sub>D): 30W
  • Operating Junction Temperature Range: -55°C to 150°C

Quality and Reliability

STMicroelectronics is committed to delivering products of the highest quality. The P9NK65ZFP is no exception; it has undergone rigorous testing and quality assurance processes to ensure it meets the stringent standards expected by the industry. This Power MOSFET is a testament to STMicroelectronics' dedication to excellence and innovation in power electronics.

Whether you're designing power supplies, motor controllers, or any other high-efficiency power conversion systems, the P9NK65ZFP Power MOSFET from STMicroelectronics is an excellent choice that combines performance, efficiency, and reliability.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess