EN
  • EN
  • DE

PD55008TR-E

Part No PD55008TR-E
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description RF POWER transistor, LDMOST plastic family N-Channel enhancement-mode lateral MOSFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Transistor Type LDMOS
Frequency 500MHz
Gain 17dB
Voltage - Test 12.5V
Current Rating 4A
Current - Test 150mA
Power - Output 8W
Voltage Rating DC 40V
Package PowerSO-10RF Exposed Bottom Pad (2 Formed Leads)
Manufacturer Package PowerSO-10RF (Formed Lead)
Win Source Part Number 1236552-PD55008TR-E
Manufacturer Homepage www.st.com
Family Name PD55008
Introduction Date April 07, 2006
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PD55008TR-E CAD Model

Description

The PD55008TR-E is a high-performance RF power transistor from the renowned semiconductor manufacturer STMicroelectronics. This device is part of the LDMOS family, which stands for Laterally Diffused Metal Oxide Semiconductor, a technology known for its high efficiency and reliability in RF power applications.

Key Features

  • Frequency Range: The PD55008TR-E is designed to operate over a broad frequency range, making it suitable for a variety of RF applications, including but not limited to RF energy, industrial, scientific, and medical (ISM) applications.
  • High Output Power: With its capability to deliver a high output power, this transistor is an excellent choice for applications that require significant signal amplification.
  • High Efficiency: The LDMOS technology ensures that the PD55008TR-E operates with high efficiency, which is crucial for minimizing heat generation and power loss in high-power systems.
  • Excellent Thermal Stability: The device is characterized by its excellent thermal stability, allowing for reliable operation even under varying temperature conditions.
  • Durability: Built to last, the PD55008TR-E is encapsulated in a robust package that protects it against environmental factors and mechanical stress.

Applications

The versatility of the PD55008TR-E allows it to be used in a wide array of applications. It is particularly well-suited for:

  • RF power amplifiers
  • ISM band applications
  • Commercial and consumer cooking
  • Industrial heating and drying systems
  • Medical diagnostic equipment
  • Plasma generation
  • Scientific research apparatus

Product Specifications

The PD55008TR-E is available in a surface-mount package and is designed to meet the stringent requirements of the modern RF power industry. With its combination of high performance, efficiency, and reliability, this RF power transistor from STMicroelectronics is an excellent choice for designers and engineers looking to enhance their RF power systems.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.5408 $73.0816
4+ $29.9822 $119.9288
6+ $29.0452 $174.2712
8+ $28.1083 $224.8664
10+ $27.1713 $271.7130
13+ $24.3605 $316.6865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess