EN
  • EN
  • DE

PD57006TR-E

Part No PD57006TR-E
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description TRANSISTOR RF POWERSO-10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features RF Mosfet LDMOS 28 V 70 mA 945MHz 15dB 6W PowerSO-10RF (Formed Lead)
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Package PowerSO-10RF Exposed Bottom Pad (2 Formed Leads)
Case / Package PowerSO-10RF (Formed Lead)
Family Name PD57006
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-6475-2, 497-6475-1, -497-6475-1, -497-6475-2, PD57006TRE, 497-6475-6, PD57006TR-E-ND
Quantity per package 600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888809-PD57006TR-E
Ultra Librarian 3D Model Ultra Librarian PD57006TR-E CAD Model

Description

The PD57006TR-E is a high-performance RF power transistor from the renowned semiconductor manufacturer, STMicroelectronics. This advanced device is designed to meet the stringent requirements of modern RF power applications, offering exceptional performance in terms of power gain, efficiency, and thermal management.

Key Features

  • Frequency Range: The PD57006TR-E operates at a frequency range that is ideal for a variety of RF applications, including but not limited to RF power amplifiers for mobile radio systems.
  • Output Power: It boasts a high output power level, which makes it suitable for applications that require a strong signal transmission or amplification.
  • Efficiency: With its advanced design, this transistor achieves high efficiency, which translates into better performance and reduced power consumption for the end application.
  • Thermal Performance: The PD57006TR-E is designed with superior thermal performance in mind, ensuring reliable operation even under high temperature conditions.
  • Package: Enclosed in a durable package, the transistor is protected from environmental factors, contributing to its longevity and reliability.

Applications

The PD57006TR-E is versatile and can be used in a variety of RF applications. Some of the most common uses include:

  • RF Power Amplifiers for mobile radio systems
  • Professional Mobile Radio (PMR)
  • Linear and pulsed applications

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the PD57006TR-E is no exception. This RF power transistor is manufactured to meet high-quality standards, ensuring that it delivers consistent performance and reliability. Whether for commercial or industrial use, the PD57006TR-E is an excellent choice for designers seeking a robust and efficient RF power solution.

Ordering Information

The PD57006TR-E is available for order in various quantities, and it is typically shipped in tape and reel packaging, facilitating easy integration into automated production lines. For detailed ordering and pricing information, interested parties should contact STMicroelectronics or an authorized distributor.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $152.2389 $152.2389
2+ $147.1642 $294.3284
3+ $131.9403 $395.8209
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess