EN
  • EN
  • DE

PD85035A-E

Part No PD85035A-E
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 40V 870MHZ POWERSO10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity LDMOS
Frequency 870MHz
Gain 15dB to 17dB
Voltage - Test 13.6V
Current Rating 8A
Current - Test 350mA
Power - Output 35W
Voltage Rating 40V
Case / Package PowerSO-10RF (Formed Lead)
Win Source Part Number 042080-PD85035A-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PD85035A-E CAD Model

Description

STMicroelectronics PD85035A-E RF Power Transistor

The PD85035A-E is a high-performance RF power transistor from the renowned semiconductor manufacturer, STMicroelectronics. Designed to deliver outstanding power and efficiency, this device is a part of ST's POWERMITE®3 package, which is known for its compact size and exceptional thermal performance. The PD85035A-E is specifically tailored for high-frequency applications, making it an ideal choice for RF energy, commercial, and amateur radio applications.

Key Features

  • Frequency Performance: The PD85035A-E operates at a frequency range up to 1 GHz, which is suitable for a variety of RF applications, including but not limited to FM broadcasting, VHF TV transmitters, and RF plasma lighting.
  • Power Output: This device has a power output of 35 Watts, ensuring a robust performance for high-power applications that require reliable and consistent RF energy.
  • High Efficiency: With its advanced design, the PD85035A-E achieves high efficiency, which translates to better energy savings and reduced thermal footprints in the systems where it is deployed.
  • Thermal Resistance: The low thermal resistance of the POWERMITE®3 package ensures that the transistor remains stable and performs reliably even under high temperature conditions.
  • Durability: STMicroelectronics' commitment to quality means that the PD85035A-E is built to last, offering a long operational life and reliability even in demanding environments.

Applications

The versatility of the PD85035A-E allows it to be used in a wide range of applications. Its robust power output and efficiency make it particularly well-suited for:

  • RF power amplifiers in commercial radio and VHF TV broadcast transmitters.
  • Industrial, scientific, and medical (ISM) applications, including RF heating and plasma generation.
  • Amateur radio amplifiers where high power and reliable performance are required.
  • Any application requiring a high-performance RF power source in the up to 1 GHz range.

The PD85035A-E is a testament to STMicroelectronics' expertise in RF technology and their dedication to providing solutions that push the boundaries of efficiency and power in compact semiconductor devices. For designers and engineers looking for a reliable RF power transistor that combines performance with durability, the PD85035A-E is an excellent choice.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess