EN
  • EN
  • DE

PM6680

Part No PM6680
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description No Rsense dual step-down controller with adjustable voltages for notebook system power
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer STMicroelectronics
Win Source Part Number 349914-PM6680
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PM6680 CAD Model

Description

The PM6680 from STMicroelectronics is a highly integrated, advanced power management IC designed for a variety of applications that require efficient power conversion and distribution. This versatile chip is ideal for portable devices, as it helps to extend battery life through its innovative features and power-saving modes.

Key Features

  • High-Efficiency: The PM6680 includes synchronous rectification and a low-resistance MOSFET, which allows for high-efficiency power conversion, reducing heat generation and power loss.
  • Multiple Output Channels: It offers multiple output channels with adjustable voltage levels to power different components within a system, making it a flexible solution for complex electronic devices.
  • Advanced Power Management: With integrated power-on reset, under-voltage lockout, and thermal shutdown features, the PM6680 ensures reliable operation under various conditions.
  • Programmable Frequency: The switching frequency is programmable, allowing designers to optimize the IC for their specific application, balancing efficiency and performance.
  • Small Footprint: The compact design of the PM6680 makes it suitable for space-constrained applications without compromising on performance.

Applications

The PM6680 is designed to be a versatile component suitable for a wide range of applications, including:

  • Notebook Computers
  • Tablets and Smartphones
  • Portable Gaming Devices
  • GPS Units
  • Digital Cameras
  • Other Portable Electronic Devices

Technical Specifications

The PM6680 features an input voltage range that accommodates common battery technologies, and its output can be finely tuned to meet the needs of the specific application. The integrated circuits and systems within the PM6680 are protected by STMicroelectronics' robust manufacturing and quality control processes, ensuring reliability and performance.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the STMicroelectronics website or contact their sales and technical support teams. The PM6680 is a testament to STMicroelectronics' commitment to providing innovative and efficient power management solutions for today's electronic devices.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7870 $62.5450
80+ $1.4663 $117.3040
125+ $1.4206 $177.5750
170+ $1.3747 $233.6990
220+ $1.3289 $292.3580
295+ $1.1914 $351.4630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,470 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess