The PSD935G2V-90U is a sophisticated integrated device produced by STMicroelectronics, a leader in semiconductor solutions. This product is part of the PSD9XX series, which is designed to cater to the demanding needs of embedded control applications. The PSD935G2V-90U is known for its versatility and efficiency, making it a popular choice among engineers and designers for a variety of applications.
Key Features
- Memory: The device comes equipped with a 90ns Flash memory. This high-speed memory is ideal for applications requiring fast data access and reliable storage.
- Programmability: With in-system programmability, users can update the firmware or make changes to the configuration without removing the chip from its circuit, greatly simplifying maintenance and updates.
- Peripheral Integration: The PSD935G2V-90U integrates various peripheral components such as programmable I/O ports, which allow for flexible interfacing with other parts of the system.
- Security: Security features are built into the device to protect intellectual property and prevent unauthorized access to the system's firmware.
Applications
The PSD935G2V-90U is ideal for a wide range of applications, especially where quick memory access and high levels of integration are necessary. Common applications include:
- Industrial control systems
- Automotive electronics
- Embedded systems
- Telecommunication infrastructure
Technical Specifications
Parameter
Value
Memory Type
Flash
Access Time
90ns
Supply Voltage
4.5V to 5.5V
Operating Temperature
-40°C to +85°C
Package
QFP (Quad Flat Package)
In conclusion, the PSD935G2V-90U from STMicroelectronics is a highly integrated, feature-rich device that provides a reliable and efficient solution for complex embedded systems. Its blend of memory, programmability, and security features make it an excellent choice for a multitude of electronic applications.