EN
  • EN
  • DE

SD1446

Part No SD1446
Manufacturer STMicroelectronics
Catalog RF Transistors (BJT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 18V
Gain 10dB
Power - Max 183W
DC Current Gain (hFE) (Min) @ Ic, Vce 10 @ 5A, 5V
Current - Collector (Ic) (Max) 12A
Temperature Range - Operating 200°C (TJ)
Mounting SMD (SMT)
Package / Case M113
Supplier Device Package M113
Base Product Number SD1446
Other Names 497-5458,SD1446
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278692-SD1446
Ultra Librarian 3D Model Ultra Librarian SD1446 CAD Model

Description

The SD1446 is a high-performance RF power transistor from STMicroelectronics, designed to operate in the HF band. This product is a staple in RF power amplification applications, particularly in the field of amateur radio communications, commercial and military radio systems. The SD1446 is well-suited for applications requiring high reliability and robustness, making it a popular choice among professionals and enthusiasts alike.

Key Features

  • Frequency Range: The SD1446 operates effectively in the 2-30 MHz range, providing versatility for various applications in the HF band.
  • Power Output: It is capable of delivering up to 70 Watts of continuous wave power, ensuring strong signal transmission for clear and reliable communication.
  • High Gain: This transistor offers a high power gain, typically 13 dB, which allows for efficient signal amplification with minimal input power.
  • Efficiency: The SD1446 is designed with efficiency in mind, featuring a high efficiency of 35-50%, reducing power loss and operating costs.
  • Ruggedness: Built to withstand tough conditions, the SD1446 can handle a mismatched load VSWR @ 5:1 all phase angles.

Applications

  • Amateur and SSB (Single Side Band) radio
  • Commercial and Military HF radios
  • RF power amplifiers
  • Linear applications

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and the SD1446 is no exception. This device is manufactured to the highest standards to ensure reliable performance and longevity. Its robust construction makes it suitable for demanding environments where consistent operation is critical.

Environmental Compliance

The SD1446 complies with RoHS (Restriction of Hazardous Substances) directives, reflecting STMicroelectronics' dedication to environmental responsibility. This ensures that the product is free from harmful substances, making it safer for both users and the planet.

You May Also Be Interested in

CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.2532 $85.2532
2+ $69.9514 $139.9028
3+ $67.7655 $203.2965
4+ $65.5794 $262.3176
5+ $63.3935 $316.9675
7+ $56.8355 $397.8485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess